Techsil Limited ThreeBond TB1533C Clear Enviro-Friendly 330gm TBMS19008

Description
ThreeBond TB1533c is a solvent-free, single component, moisture-curable, elastic adhesive. ThreeBond TB1533c replaces TB1530C, it is a very similar material but meets the new EU legislations as there is no tin contained. TB1533c forms a strong bond after the joined substrates are allowed to stand for 5 to 10 minutes. This material offers excellent resistance to vibration and strong shock, even under the stress of expansion and contraction. Additionally, TB1533c offers strong adhesion to a wide range of materials, including metals, plastics, rubber, wood and inorganic materials. TB1533c are applicable where conventional RTV silicone agents are used. TB1533c is a low odor product, which is non-solvent based and environmentally-frie ndly. It is very easy to use as it comes as a handy single component and is fast curing, its elasticity ensures excellent peel strength and once cured the adhesive is clear, making its overflow invisible. Also available in 23gm or150ml tubes.
Datasheet
Description
ThreeBond TB1533c is a solvent-free, single component, moisture-curable, elastic adhesive. ThreeBond TB1533c replaces TB1530C, it is a very similar material but meets the new EU legislations as there is no tin contained. TB1533c forms a strong bond after the joined substrates are allowed to stand for 5 to 10 minutes. This material offers excellent resistance to vibration and strong shock, even under the stress of expansion and contraction. Additionally, TB1533c offers strong adhesion to a wide range of materials, including metals, plastics, rubber, wood and inorganic materials. TB1533c are applicable where conventional RTV silicone agents are used. TB1533c is a low odor product, which is non-solvent based and environmentally-frie ndly. It is very easy to use as it comes as a handy single component and is fast curing, its elasticity ensures excellent peel strength and once cured the adhesive is clear, making its overflow invisible. Also available in 23gm or150ml tubes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1533C Clear Enviro-Friendly 330gm - TBMS19008 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1533C Clear Enviro-Friendly 330gm
TBMS19008
ThreeBond TB1533C Clear Enviro-Friendly 330gm TBMS19008
ThreeBond TB1533c is a solvent-free, single component, moisture-curable, elastic adhesive. ThreeBond TB1533c replaces TB1530C, it is a very similar material but meets the new EU legislations as there is no tin contained. TB1533c forms a strong bond after the joined substrates are allowed to stand for 5 to 10 minutes. This material offers excellent resistance to vibration and strong shock, even under the stress of expansion and contraction. Additionally, TB1533c offers strong adhesion to a wide range of materials, including metals, plastics, rubber, wood and inorganic materials. TB1533c are applicable where conventional RTV silicone agents are used. TB1533c is a low odor product, which is non-solvent based and environmentally-frie ndly. It is very easy to use as it comes as a handy single component and is fast curing, its elasticity ensures excellent peel strength and once cured the adhesive is clear, making its overflow invisible. Also available in 23gm or150ml tubes.

ThreeBond TB1533c is a solvent-free, single component, moisture-curable, elastic adhesive. ThreeBond TB1533c replaces TB1530C, it is a very similar material but meets the new EU legislations as there is no tin contained. TB1533c forms a strong bond after the joined substrates are allowed to stand for 5 to 10 minutes. This material offers excellent resistance to vibration and strong shock, even under the stress of expansion and contraction. Additionally, TB1533c offers strong adhesion to a wide range of materials, including metals, plastics, rubber, wood and inorganic materials. TB1533c are applicable where conventional RTV silicone agents are used. TB1533c is a low odor product, which is non-solvent based and environmentally-friendly. It is very easy to use as it comes as a handy single component and is fast curing, its elasticity ensures excellent peel strength and once cured the adhesive is clear, making its overflow invisible. Also available in 23gm or150ml tubes.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number TBMS19008
Product Name ThreeBond TB1533C Clear Enviro-Friendly 330gm
Unlock Full Specs
to access all available technical data

Similar Products

Ultra soft thermal pad for laptop cooling - SF300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details