Techsil Limited tecbond® 214 12 Economy Paper/Board Hot Melt 5kg PAHM20212

Description
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Also available in 15mm & 43mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Also available in 15mm & 43mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 214 12 Economy Paper/Board Hot Melt 5kg - PAHM20212 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 214 12 Economy Paper/Board Hot Melt 5kg
PAHM20212
tecbond® 214 12 Economy Paper/Board Hot Melt 5kg PAHM20212
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Also available in 15mm & 43mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Short
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -10°C to 85°C
  • Quantity per box: 170 Sticks

tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun.

Also available in 15mm & 43mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20212
Product Name tecbond® 214 12 Economy Paper/Board Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt HM302 Hot Melt Adhesive Pellets White 30 lb Case - ELEMELT HM302-30T - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Features Sealant
Viscosity 1500 to 6100 cP
View Details
Light-Curable Materials, Bonding, Metal Bonding, 6-621-T -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Ceramic, Glass; Metals; Glass; Ceramic; Polyamide (filled/unfilled); Phenolic plastics
Industry metal-to-glass bonding, coil winding, and potting.
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details