Techsil Limited Datasheets for Solder
Solders include low melting point metal alloys usually in wire, powder, preform or paste forms. Solders are metal alloys with low melting points that are used to join metals together.
Solder: Learn more
| Product Name | Notes |
|---|---|
| MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one... | |
| MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one... | |
| MG Chemicals 4900 Sn96 (SAC305) is an electronic grade, lead-free solder wire. It uses the predominant lead-free alloy composition and is complemented with a no clean, synthetically refined, splatter-proof resin... |