Techsil Limited Momentive RTV102 White FDA Silicone Adhesive 310ml MOSI01019

Description
Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV102 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet
Description
Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV102 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV102 White FDA Silicone Adhesive 310ml - MOSI01019 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV102 White FDA Silicone Adhesive 310ml
MOSI01019
Momentive RTV102 White FDA Silicone Adhesive 310ml MOSI01019
Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical. RTV102 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 30 Shore A Elongation: 450% Dielectric Strength: 20kv/ mm (500 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3

Momentive RTV102 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not practical.

RTV102 will bond to many clean surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: White
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 30 Shore A
  • Elongation: 450%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01019
Product Name Momentive RTV102 White FDA Silicone Adhesive 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Light-Weld® 401 UV Curing Adhesive Clear 30 mL MR Syringe - 401 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 70 cP
Tensile (Break) 4600 psi (31716 KPa)
View Details
Ultra-high thermal conductivity thermal gel - SE50 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Formulations - Applications - Retaining Compounds - Cylinlock 52631 - 52631PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details