Techsil Limited Momentive SnapSIL TN8000 White Silicone 470gm MOSI17143

Description
Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Primerless adhesion to many substrates Room temperature cure Very high elongation Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 33 Shore A Elongation: 620% Dielectric Strength: 21kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Grey & Black
Description
Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Primerless adhesion to many substrates Room temperature cure Very high elongation Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 33 Shore A Elongation: 620% Dielectric Strength: 21kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Grey & Black
Datasheet
Datasheet Summary
Powered by GS/AI

Momentive SnapSIL TN8000 is a one-component, fast-curing silicone adhesive sealant that is non-corrosive and cures upon exposure to atmospheric moisture, forming an elastic silicone rubber. It has a thixotropic paste consistency and provides excellent adhesion to a variety of substrates, including metals, plastics, and glass, without the need for primers. The product features a wide operating temperature range from -50 to +200 degrees Celsius and is UL94HB certified for flame retardancy. The uncured sealant has a tack-free time of approximately 20 minutes and, when cured, exhibits a Shore A hardness of 33, tensile strength of 2.2 MPa, and an elongation of 620%. It also demonstrates good dielectric properties with a dielectric strength of 21 kV/mm and a dielectric constant of 3.9. SnapSIL TN8000 is suitable for applications such as insulating adhesive sealing for electrical and electronic components, as well as waterproof sealing for communication equipment.

Datasheet Summary
Powered by GS/AI

Momentive SnapSIL TN8000 is a one-component, fast-curing silicone adhesive sealant that is non-corrosive and cures upon exposure to atmospheric moisture, forming an elastic silicone rubber. It has a thixotropic paste consistency and provides excellent adhesion to a variety of substrates, including metals, plastics, and glass, without the need for primers. The product features a wide operating temperature range from -50 to +200 degrees Celsius and is UL94HB certified for flame retardancy. The uncured sealant has a tack-free time of approximately 20 minutes and, when cured, exhibits a Shore A hardness of 33, tensile strength of 2.2 MPa, and an elongation of 620%. It also demonstrates good dielectric properties with a dielectric strength of 21 kV/mm and a dielectric constant of 3.9. SnapSIL TN8000 is suitable for applications such as insulating adhesive sealing for electrical and electronic components, as well as waterproof sealing for communication equipment.

Suppliers

Company
Product
Description
Supplier Links
Momentive SnapSIL TN8000 White Silicone 470gm - MOSI17143 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SnapSIL TN8000 White Silicone 470gm
MOSI17143
Momentive SnapSIL TN8000 White Silicone 470gm MOSI17143
Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Primerless adhesion to many substrates Room temperature cure Very high elongation Technical Properties Uncured Consistency: Paste Colour: White Tack-Free Time: 20 Mins Cured Shore Hardness: 33 Shore A Elongation: 620% Dielectric Strength: 21kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Grey & Black

Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers.

Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment.

Product Benefits

  • Easy to use, one-component material
  • Flame retardant
  • Primerless adhesion to many substrates
  • Room temperature cure
  • Very high elongation

Technical Properties

  • Uncured Consistency: Paste
  • Colour: White
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 33 Shore A
  • Elongation: 620%
  • Dielectric Strength: 21kv/ mm

Product Specifications

  • UL94 HB, File no. E56745

Also available in Grey & Black

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI17143
Product Name Momentive SnapSIL TN8000 White Silicone 470gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data