Techsil Limited tecbond® 214 43 Fast Packaging Hot Melt 10kg PAHM20214

Description
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Also available in 12mm & 15mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Also available in 12mm & 15mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 214 43 Fast Packaging Hot Melt 10kg - PAHM20214 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 214 43 Fast Packaging Hot Melt 10kg
PAHM20214
tecbond® 214 43 Fast Packaging Hot Melt 10kg PAHM20214
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Also available in 12mm & 15mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Short
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -10°C to 85°C
  • Quantity per box: 170 Sticks

tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun.

Also available in 12mm & 15mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20214
Product Name tecbond® 214 43 Fast Packaging Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 921 UV Curing Adhesive Clear 30 mL MR Syringe - 921 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Viscosity 750 cP
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
Formulations - Applications - Bonding - Self Locker 523 - 523PT - Hernon Manufacturing, Inc.
Specs
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details