Techsil Limited Datasheets for Encapsulants and Potting Compounds
Encapsulants and potting compounds are resins or adhesives that are used to encapsulate circuit boards and semiconductors, fill containers of electronic components, and infiltrate electrical coils. They provide environmental protection, electrical insulation and other specialized characteristics.
Encapsulants and Potting Compounds: Learn more
| Product Name | Notes |
|---|---|
| DETAILS RTV577 is a low temperature silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This... | |
| DETAILS YE5505 is a low viscosity silicone coating from Momentive Performance Materials. It has an easily pourable consistency and excellent adhesion to metals, ceramics and glass without the use of... | |
| LOCTITE® 595 is for superior bonding and sealing properties to most surfaces (although not recommended for use on concrete). This product resists aging weathering and thermal cycling without having adverse... | |
| MG 832WC is a general purpose, water clear potting and encapsulation compound which offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. This product is... | |
| MG 834FRB is a black, flame retardant potting and encapsulation compound that offers extreme environmental, mechanical and physical protection for printed circuit boards and electronic assemblies. Thanks to its low... | |
| MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and... | |
| MG Chemicals 419D Premium Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which is easy to use. It serves to protect electric... | |
| MG Chemicals 4223 Urethane Conformal Coating offers a highly chemical-resistant finish that meets UL standards for indoor conformal coatings. This PU protects electric circuits against corrosive chemicals, moisture, dirt, dust,... | |
| MG Chemicals 422B is a silicone modified conformal coating which is a clear and flexible coating, ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. | |
| MG Chemicals 422B Silicone Conformal Coating is a clear and flexible aerosol coating that is ideal for protecting electronic circuits in high temperature environments or applications requiring extreme flexibility. It... | |
| MG Chemicals 832B is a black electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and... | |
| MG Chemicals 832C is a translucent electronic grade epoxy designed for encapsulating and potting. This compound is simple mix, easy to use and protects against static discharges, shocks, vibrations, and... | |
| MG Chemicals 832TC is a thermally conductive encapsulating and potting epoxy compound designed for use with electronics. It uses a high-purity aluminum oxide to provide excellent thermal conductivity at reasonable... | |
| MG Chemicals 834ATH Flame Retardant Epoxy is a economical, electronic-grade, self-extinguishing, flame retardant epoxy that provides excellent physical, chemical and electrical protection with a degree of thermal conductivity. Designed for... | |
| Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors,... | |
| Momentive RTV31 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV566 is a two-part silicone rubber compound processed and tested for applications where low outgassing is required. Supplied as a kit with RTV566 A (base compound) and RTV566 B... | |
| Momentive RTV60 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive RTV60 is a two-component high temperature silicone rubber compound. RTV60 cures at room temperature and its composition is free of solvents and solvent odor. Momentive RTV60 offers excellent adhesion... | |
| Momentive RTV88 is a high temperature silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electric motors and transformers,... | |
| Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and... | |
| Momentive TSE325 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| OverTec 5 FR is a polyamide resin specifically designed for over-molding. It has UL-VO flammability rating and excellent electrical properties. Components can be electrically insulated and sealed from water without... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep section without additional heating... | |
| RTV12 A is a clear, two component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating... | |
| RTV560 is a silicone rubber compound from Momentive Performance Materials. It offers excellent release properties and also good adhesion capabilities with the use of a primer. This grade with cure... | |
| RTV615 is crystal clear potting silicone from Momentive Performance materials which is widely known for its optical clarity benefits. Ideal for evaluation in applications such as potting solar cells for... | |
| RTV627 is a two part silicone rubber compound from Momentive Performance Materials designed for potting and encapsulation applications. It is especially favoured where flammability is of concern. Supplied in a... | |
| SLE5300 is a two-component silicone elastomer which can be cured rapidly at elevated temperatures, especially in thin films. Contains no solvents so avoids any potential hazards associated with solvents, it... | |
| TC-5120 from BJB is a room temperature, 20 Shore A, addition/platinum curing silicone rubber designed for part making or mould making. Can be easily pigmented, encapsulating products, making flexible moulds... | |
| Techsil HM 2277 is a amber colored potting & encapsulating polyamide adhesive. HM 2277 has a very low viscosity that sets very hard. It is used for two main applications; | |
| Techsil PU23955 is a two part component potting compound which cures to an opaque translucent material that is stable in UV light. Once mixed, the system reacts at room temperature... | |
| Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The... | |
| Techsil® PU20968 is a two-part, flexible polyurethane that offers excellent water resistance and electrical insulation characteristics. Product Benefits Non-toxic Low viscosity Excellent seawater resistance Excellent resistance to aqueous based cleaning... | |
| Techsil® PU23930 is a two-part, flexible, room temperature curing polyurethane resin designed for the potting and encapsulation of LED arrays and lighting equipment. Product Features Excellent long term UV stability... | |
| Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness... | |
| Techsil® RTV27844 is normally supplied in a 10:1 2-part kit, however the B part is available to order separately in case you choose to use the kits in a different... | |
| Techsil® RTV27905 is a soft, adherent, clear silicone elastomer gel which is designed for the encapsulation and protection of electronic components. It is a low viscosity, 2 component system that... | |
| Techsil® RTV27909 is a clear and colorless, solvent free two-component silicone gel. It is a easily pourable and is kit matched in a handy 1:1 mixing ratio; 1kg Part A... | |
| Techsil® VT2420LV is a crystal clear two-part, low viscosity room temperature curing polyurethane resin with high shore hardness. VT2420LV offers excellent outdoor weathering properties, due to the incorporation of both... | |
| Techsil® HTC is a non-silicone heat transfer compound with a high thermal conductivity (0.9W/mK) designed for thermal coupling of electrical components. HTC is recommended where the efficient and reliable thermal... | |
| Techsil® RTV12 is a two-component, low viscosity potting compound that cures at room temperature to a soft pliable rubber. It will cure in deep sections without additional heating or moisture. | |
| ThreeBond TB2210 is a black epoxy resin which cures to a tough 92 Shore D Hardness. The fast curing nature of this epoxy resin allows for considerable energy savings and... | |
| TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant... |