Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni
c applications. Supplied in a manual 30cc syringe.
Product Benefits
Non-corrosive to metals
Fast cure
Low odour
Excellent weatherability, ozone and chemical resistance
Excellent electrical insulation properties
Technical Properties
Uncured Consistency: Paste
Colour: Clear
Tack-Free Time: 5 Mins
Cured Shore Hardness: 26 Shore A
Elongation: 430%
Dielectric Strength: 22kv/ mm
Operating Temperature: -55°C to +200°C
Product Specifications
Military Specification: MIL-A-46146B (Corrosion Test Only)
UL94 HB Recognised (File no: E56745)
Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications. Supplied in a manual 30cc syringe.
Product Benefits
- Non-corrosive to metals
- Fast cure
- Low odour
- Excellent weatherability, ozone and chemical resistance
- Excellent electrical insulation properties
Technical Properties
- Uncured Consistency: Paste
- Colour: Clear
- Tack-Free Time: 5 Mins
- Cured Shore Hardness: 26 Shore A
- Elongation: 430%
- Dielectric Strength: 22kv/ mm
- Operating Temperature: -55°C to +200°C
Product Specifications
- Military Specification: MIL-A-46146B (Corrosion Test Only)
- UL94 HB Recognised (File no: E56745)