Techsil Limited LOCTITE® HY 4060™ 5 Minute Repair Adhesive 25gm HECY00013

Description
LOCTITE® HY 4060™ is a 2-part, general purpose cyanoacrylate/epoxy hybrid adhesive with high strength and fast fixture time at room temperature. Easy to use, this grade is supplied in a ready-to-use side by side cartridge. HY 4060™ has good temperature and moisture resistance and will bond a variety of substrates including metals, most plastics and rubbers. Product Benefits Very fast - 5 min cure speed Supplied ready to use Durable Versatile Color: Grey
Datasheet
Description
LOCTITE® HY 4060™ is a 2-part, general purpose cyanoacrylate/epoxy hybrid adhesive with high strength and fast fixture time at room temperature. Easy to use, this grade is supplied in a ready-to-use side by side cartridge. HY 4060™ has good temperature and moisture resistance and will bond a variety of substrates including metals, most plastics and rubbers. Product Benefits Very fast - 5 min cure speed Supplied ready to use Durable Versatile Color: Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCTITE® HY 4060™ 5 Minute Repair Adhesive 25gm - HECY00013 - Techsil Limited
Bidford on Avon, United Kingdom
LOCTITE® HY 4060™ 5 Minute Repair Adhesive 25gm
HECY00013
LOCTITE® HY 4060™ 5 Minute Repair Adhesive 25gm HECY00013
LOCTITE® HY 4060™ is a 2-part, general purpose cyanoacrylate/epoxy hybrid adhesive with high strength and fast fixture time at room temperature. Easy to use, this grade is supplied in a ready-to-use side by side cartridge. HY 4060™ has good temperature and moisture resistance and will bond a variety of substrates including metals, most plastics and rubbers. Product Benefits Very fast - 5 min cure speed Supplied ready to use Durable Versatile Color: Grey

LOCTITE® HY 4060™ is a 2-part, general purpose cyanoacrylate/epoxy hybrid adhesive with high strength and fast fixture time at room temperature. Easy to use, this grade is supplied in a ready-to-use side by side cartridge.

HY 4060™ has good temperature and moisture resistance and will bond a variety of substrates including metals, most plastics and rubbers.

Product Benefits

  • Very fast - 5 min cure speed
  • Supplied ready to use
  • Durable
  • Versatile
  • Color: Grey
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number HECY00013
Product Name LOCTITE® HY 4060™ 5 Minute Repair Adhesive 25gm
Unlock Full Specs
to access all available technical data

Similar Products

Customized high quality phase change TIMs - SP205A-60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Glitter-It! -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
Specs
Substrate Compatibility Paper or Paperboard; Wood; Cardboard, Craft Foam, Paper, Plastic, Wood and more.
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details