Techsil Limited Panacol Vitralit® 4731 UV Adhesive 100gm PNVI00024

Description
Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes. The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing. Product benefits Temperature resistance of -40°C to 120°C Cures to a 35-50 Shore D Hardness Easy to use, one component product USP Class VI & ISO 10993-5 Approved Non yellowing
Datasheet
Description
Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes. The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing. Product benefits Temperature resistance of -40°C to 120°C Cures to a 35-50 Shore D Hardness Easy to use, one component product USP Class VI & ISO 10993-5 Approved Non yellowing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Vitralit® 4731 UV Adhesive 100gm - PNVI00024 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Vitralit® 4731 UV Adhesive 100gm
PNVI00024
Panacol Vitralit® 4731 UV Adhesive 100gm PNVI00024
Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes. The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing. Product benefits Temperature resistance of -40°C to 120°C Cures to a 35-50 Shore D Hardness Easy to use, one component product USP Class VI & ISO 10993-5 Approved Non yellowing

Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals.

Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals; making it suitable for use in the assembly of disposable medical devices and is compatible with different kinds of sterilization processes.

The viscosity of this product makes it ideal for applications where gap filling abilities are required, once cured, this transparent grade is resistant to yellowing.

Product benefits

  • Temperature resistance of -40°C to 120°C
  • Cures to a 35-50 Shore D Hardness
  • Easy to use, one component product
  • USP Class VI & ISO 10993-5 Approved
  • Non yellowing
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNVI00024
Product Name Panacol Vitralit® 4731 UV Adhesive 100gm
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 431 UV Curing Adhesive Clear 1 L Bottle - 431 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Metal; Plastic
Viscosity 500 cP
View Details
Flexible thermal conductive insulating film for power semiconductors - SC1000FG - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Bonding - Brake Bonder 362BB - 336245 - Hernon Manufacturing, Inc.
Specs
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details