Techsil Limited Spraytec™ 430 43 High Spec Spray Hot Melt 10kg PAHM20240

Description
Color:Amber Open Time: Up to 6 minutes Viscosity:Medium Application Temperature: 180°C Service Temperature Range: -14°C TO 90°C Quantity per box: 170 Slugs Spraytec™ 430 is an amber/light brown high performance spray adhesive with a very long open time. Once applied, 430 will provide an aggressive adhesive coating for up to 6 minutes, after this the adhesive sets to produce a tough, resilient bond. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on: Plastics Foams Woods Cardboard
Description
Color:Amber Open Time: Up to 6 minutes Viscosity:Medium Application Temperature: 180°C Service Temperature Range: -14°C TO 90°C Quantity per box: 170 Slugs Spraytec™ 430 is an amber/light brown high performance spray adhesive with a very long open time. Once applied, 430 will provide an aggressive adhesive coating for up to 6 minutes, after this the adhesive sets to produce a tough, resilient bond. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on: Plastics Foams Woods Cardboard

Suppliers

Company
Product
Description
Supplier Links
Spraytec™ 430 43 High Spec Spray Hot Melt 10kg - PAHM20240 - Techsil Limited
Bidford on Avon, United Kingdom
Spraytec™ 430 43 High Spec Spray Hot Melt 10kg
PAHM20240
Spraytec™ 430 43 High Spec Spray Hot Melt 10kg PAHM20240
Color:Amber Open Time: Up to 6 minutes Viscosity:Medium Application Temperature: 180°C Service Temperature Range: -14°C TO 90°C Quantity per box: 170 Slugs Spraytec™ 430 is an amber/light brown high performance spray adhesive with a very long open time. Once applied, 430 will provide an aggressive adhesive coating for up to 6 minutes, after this the adhesive sets to produce a tough, resilient bond. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on: Plastics Foams Woods Cardboard
  • Color:Amber
  • Open Time: Up to 6 minutes
  • Viscosity:Medium
  • Application Temperature: 180°C
  • Service Temperature Range: -14°C TO 90°C
  • Quantity per box: 170 Slugs Spraytec™ 430 is an amber/light brown high performance spray adhesive with a very long open time. Once applied, 430 will provide an aggressive adhesive coating for up to 6 minutes, after this the adhesive sets to produce a tough, resilient bond. Specially designed for use in the Spraytec™ 6300 & 7300 spray hot melt glue guns. Suitable for use on:
  • Plastics
  • Foams
  • Woods
  • Cardboard
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20240
Product Name Spraytec™ 430 43 High Spec Spray Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 1810368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
Features Thermally Conductive
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details