Techsil Limited MG Chemicals Silver Conductive Epoxy (10 Min) 19gm MGEP00004

Description
MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies; resists thermal and mechanical shocks; and provides the low resistivity needed for many operating conditions. Primarily used a cold solder, 8330 allows for quick cold soldering repairs and is effective at bonding heat sinks to other components and PCBs. It also provides excellent EMI/RFI shielding and is very effective at filling in seams between metal plates. Product Benefits Electrical resistivity: 0.0010 O·cm Thermal conductivity: 1.6 W/(m·K) 1:1 mix ratio Working time: 10 minutes Cure time: 24 hours at room temperature or 20 minutes at 65°C Good adhesive strength Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons Room temperature storage Shelf life greater than two years
Datasheet
Description
MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies; resists thermal and mechanical shocks; and provides the low resistivity needed for many operating conditions. Primarily used a cold solder, 8330 allows for quick cold soldering repairs and is effective at bonding heat sinks to other components and PCBs. It also provides excellent EMI/RFI shielding and is very effective at filling in seams between metal plates. Product Benefits Electrical resistivity: 0.0010 O·cm Thermal conductivity: 1.6 W/(m·K) 1:1 mix ratio Working time: 10 minutes Cure time: 24 hours at room temperature or 20 minutes at 65°C Good adhesive strength Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons Room temperature storage Shelf life greater than two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MG Chemicals Silver Conductive Epoxy (10 Min) 19gm - MGEP00004 - Techsil Limited
Bidford on Avon, United Kingdom
MG Chemicals Silver Conductive Epoxy (10 Min) 19gm
MGEP00004
MG Chemicals Silver Conductive Epoxy (10 Min) 19gm MGEP00004
MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies; resists thermal and mechanical shocks; and provides the low resistivity needed for many operating conditions. Primarily used a cold solder, 8330 allows for quick cold soldering repairs and is effective at bonding heat sinks to other components and PCBs. It also provides excellent EMI/RFI shielding and is very effective at filling in seams between metal plates. Product Benefits Electrical resistivity: 0.0010 O·cm Thermal conductivity: 1.6 W/(m·K) 1:1 mix ratio Working time: 10 minutes Cure time: 24 hours at room temperature or 20 minutes at 65°C Good adhesive strength Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons Room temperature storage Shelf life greater than two years

MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and a high conductivity. It bonds very well to most substrates used in electronic assemblies; resists thermal and mechanical shocks; and provides the low resistivity needed for many operating conditions.

Primarily used a cold solder, 8330 allows for quick cold soldering repairs and is effective at bonding heat sinks to other components and PCBs. It also provides excellent EMI/RFI shielding and is very effective at filling in seams between metal plates.

Product Benefits

  • Electrical resistivity: 0.0010 O·cm
  • Thermal conductivity: 1.6 W/(m·K)
  • 1:1 mix ratio
  • Working time: 10 minutes
  • Cure time: 24 hours at room temperature or 20 minutes at 65°C
  • Good adhesive strength
  • Strong resistance to water, brine, acids, bases, and aliphatic hydrocarbons
  • Room temperature storage
  • Shelf life greater than two years
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MGEP00004
Product Name MG Chemicals Silver Conductive Epoxy (10 Min) 19gm
Cure / Technology Thermoset
Unlock Full Specs
to access all available technical data

Similar Products

Transparent, Highly Flexible Epoxy Compound - EP30D-10 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy; Polyurethane
Type / Form Liquid
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Multi-Cure 9-911-REV-B UV Curing Adhesive Light Yellow 30 mL MR Syringe - 9-911-REV-B 30ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 25000 cP
Tensile (Break) 3500 psi (24132 KPa)
View Details
Ellsworth E-CAST 207-1 Epoxy Adhesive Light Gray 50 mL Cartridge - E-CAST 207-1 50ML CARTRDGE - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Substrate Compatibility Metal; Paper or Paperboard; Plastic
View Details