Techsil Limited Momentive TSE392 Clear Paste Silicone 82.8ml MOSI01248

Description
Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Clear Tack-Free Time: 5 Mins Cured Shore Hardness: 26 Shore A Elongation: 430% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet
Description
Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Clear Tack-Free Time: 5 Mins Cured Shore Hardness: 26 Shore A Elongation: 430% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE392 Clear Paste Silicone 82.8ml - MOSI01248 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE392 Clear Paste Silicone 82.8ml
MOSI01248
Momentive TSE392 Clear Paste Silicone 82.8ml MOSI01248
Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Paste Colour: Clear Tack-Free Time: 5 Mins Cured Shore Hardness: 26 Shore A Elongation: 430% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)

Momentive TSE392c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This thixotropic paste material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Clear
  • Tack-Free Time: 5 Mins
  • Cured Shore Hardness: 26 Shore A
  • Elongation: 430%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
  • UL94 HB Recognised (File no: E56745)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01248
Product Name Momentive TSE392 Clear Paste Silicone 82.8ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

1-Part, General Purpose, RTV Silicone Adhesive Sealant - AS5702 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Sealant
View Details
Dymax Ultra Light-Weld® GA-201 Gasketing Resin Opaque 160 mL Cartridge - GA-201 160ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Substrate Compatibility Metal; Plastic
View Details
ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details