Techsil® RTV12120 is a one-component, fast cure, low odor non-corrosive silicone adhesive sealant that cures on exposure to atmospheric moisture to form an elastic silicone rubber. This grade utilizes a neutral alkoxy cure so is suitable for electronic applications. Transparent in color and semi- flowable, this material has outstanding dielectric properties (22kV/mm) along with excellent high and low temperature resistance: from -55°C to 200°C. It boasts excellent weatherability, ozone, and chemical resistance whilst also offering excellent electrical insulation properties. Supplied in a 310ml, dispense using a standard 310ml caulking gun.
| Techsil Limited | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | TESI19093 |
| Product Name | Techsil® RTV12120 Clear Semi-Flow Silicone 310ml |
| Chemical System | Silicone; Elastomeric |