Techsil Limited tecbond® 5 43 Product Assembly Hot melt Glue 10kg PAHM20243

Description
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Slugs tecbond® 5 43 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 43mm sticks are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.
Description
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Slugs tecbond® 5 43 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 43mm sticks are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 5 43 Product Assembly Hot melt Glue 10kg - PAHM20243 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 5 43 Product Assembly Hot melt Glue 10kg
PAHM20243
tecbond® 5 43 Product Assembly Hot melt Glue 10kg PAHM20243
Colour: Light Brown Open Time: Long Viscosity: Low Application Temperature: 195°C Service Temperature Range: -20°C to 70°C Quantity per box: 170 Slugs tecbond® 5 43 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 43mm sticks are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Plastics Fabrics Wood Ceramics Light metals FDA approved for in-direct food contact.
  • Colour: Light Brown
  • Open Time: Long
  • Viscosity: Low
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 70°C
  • Quantity per box: 170 Slugs

tecbond® 5 43 is a really high performance, high delivery adhesive that is great for product assembly. It is an excellent choice for woodwork, joinery and soft furnishings. These 43mm sticks are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Plastics
  • Fabrics
  • Wood
  • Ceramics
  • Light metals

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20243
Product Name tecbond® 5 43 Product Assembly Hot melt Glue 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 1 L Bottle - 9-911-REV. A 1 LITER BTL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 36000 cP
Tensile (Break) 4000 psi (27579 KPa)
View Details
Carbon Fiber Heat Spreaders for 5G Base Station - CSF25 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Formulations - Applications - Retaining Compounds - Cylinlock 94953 - 39495360 - Hernon Manufacturing, Inc.
Specs
Features Threadlocker or Retainer
Substrate Compatibility Metal; Metallic or non-metallic substrates
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details