Techsil Limited Momentive PSA6573A PressureSensitive Adhesive 454g MOSI04018

Description
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%
Datasheet
Description
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive PSA6573A PressureSensitive Adhesive 454g - MOSI04018 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive PSA6573A PressureSensitive Adhesive 454g
MOSI04018
Momentive PSA6573A PressureSensitive Adhesive 454g MOSI04018
SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP. This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Excellent peel and shear strength Technical Properties Colour: Light straw/translucent Viscosity: 19,000 cps Silicone Solids: 60%

SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON® polyamide and a variety of fluoropolymers such as ACLAR®, TEFLON® & FEP.

This grade is an excellent consideration for laminating films and foils or for use in bonding applications as a replacement for mechanical fasteners and as a base for printing inks.

Product Benefits

  • Wide temperature performance range
  • Maintains good shear and tack properties at high temperatures
  • Offers good adhesion to many substrates
  • Resistant to moisture, weathering, chemicals and biological attack
  • Excellent peel and shear strength

Technical Properties

  • Colour: Light straw/translucent
  • Viscosity: 19,000 cps
  • Silicone Solids: 60%
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI04018
Product Name Momentive PSA6573A PressureSensitive Adhesive 454g
Cure / Technology Contact or Pressure Sensitive Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

White liquid thermally conductive silicone sealant RTV glue - TIV800-12 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Magna-Grip® -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details