Techsil Limited ThreeBond TB1530B Black Low Odour Adhesive 150ml TBMS19004

Description
TB1530B is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable. TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate. In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It's highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. environmentally friendly with a low odor. TB1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has Non-solvent and low toxicity due to non-isocyanate ingredients and can be over-painted.
Description
TB1530B is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable. TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate. In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It's highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. environmentally friendly with a low odor. TB1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has Non-solvent and low toxicity due to non-isocyanate ingredients and can be over-painted.
Datasheet
Datasheet Summary
Powered by GS/AI

ThreeBond TB1530B is a black, low-odour, single-component adhesive based on an MS polymer. It cures rapidly upon exposure to moisture, forming a tough elastomer. This adhesive is solvent-free, non-staining, and can be over-painted, making it suitable for various applications. It exhibits high adhesion strength to a wide range of substrates, including metals, plastics, rubbers, wood, and ceramics, without the need for primer pre-treatment. The adhesive has a viscosity of 110 Pa.s and a tack-free time of 7 minutes, with full curing achieved within 24 hours. It is designed for use in environments with temperatures ranging from -40°C to +120°C. However, it is not suitable for bonding polyethylene, polyacetal, or fluororesin. The product is user-friendly due to its low odour and is safe to handle with normal hygienic practices.

Datasheet Summary
Powered by GS/AI

ThreeBond TB1530B is a black, low-odour, single-component adhesive based on an MS polymer. It cures rapidly upon exposure to moisture, forming a tough elastomer. This adhesive is solvent-free, non-staining, and can be over-painted, making it suitable for various applications. It exhibits high adhesion strength to a wide range of substrates, including metals, plastics, rubbers, wood, and ceramics, without the need for primer pre-treatment. The adhesive has a viscosity of 110 Pa.s and a tack-free time of 7 minutes, with full curing achieved within 24 hours. It is designed for use in environments with temperatures ranging from -40°C to +120°C. However, it is not suitable for bonding polyethylene, polyacetal, or fluororesin. The product is user-friendly due to its low odour and is safe to handle with normal hygienic practices.

Suppliers

Company
Product
Description
Supplier Links
ThreeBond TB1530B Black Low Odour Adhesive 150ml - TBMS19004 - Techsil Limited
Bidford on Avon, United Kingdom
ThreeBond TB1530B Black Low Odour Adhesive 150ml
TBMS19004
ThreeBond TB1530B Black Low Odour Adhesive 150ml TBMS19004
TB1530B is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable. TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate. In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It's highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. environmentally friendly with a low odor. TB1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has Non-solvent and low toxicity due to non-isocyanate ingredients and can be over-painted.

TB1530B is a MS polymer single-component, solvent free elastic adhesive on the basis of a silylended polymer which reacts rapidly upon exposure to moisture in the air and cures to form a toughened elastomer with time. Since there are no solvents or plasticizers contained in the adhesive it shows excellent non-staining characteristics against adherents when used as a sealant and is over-paintable.

TB1530 provides excellent weather resistance, high adhesion strength to most substrates without the need for primer pre-treatment, and is environmentally friendly due to its low odor and non-isocyanate.

In addition, TB1530 can be used for sealing and potting applications for which conventional RTV rubbers have been used. As no low-molecular siloxanes are produced during curing it will not corrode metals or impair electrical contacts. It's highly elastic therefore good peel strength impact and vibration resistance & offers high adhesion strength to metals, plastics, rubbers, wood and inorganic materials. environmentally friendly with a low odor.

TB1530 is one-component, rapid curing and does not require UV or thermal curing facilities. It has Non-solvent and low toxicity due to non-isocyanate ingredients and can be over-painted.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number TBMS19004
Product Name ThreeBond TB1530B Black Low Odour Adhesive 150ml
Unlock Full Specs
to access all available technical data

Similar Products

Dymax E-MAX 904-T-SC UV Curing Adhesive Blue 300 mL Cartridge - E-MAX 904-T-SC 300ML CART - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 8000 cP
Elongation 170.0 %
View Details
Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Formulations - Applications - Bonding - Instantbond 120 - 312028 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Cyanoacrylate
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details