Techsil Limited tecbond® 260 43 High Performance Hot Melt 10kg PAHM20232

Description
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Slugs tecbond® 260 43 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 12mm and 15mm glue sticks. FDA approved for in-direct food contact.
Description
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Slugs tecbond® 260 43 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 12mm and 15mm glue sticks. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 260 43 High Performance Hot Melt 10kg - PAHM20232 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 260 43 High Performance Hot Melt 10kg
PAHM20232
tecbond® 260 43 High Performance Hot Melt 10kg PAHM20232
Colour: Light Brown Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -12°C to 75°C Quantity per box: 170 Slugs tecbond® 260 43 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass. Also available in 12mm and 15mm glue sticks. FDA approved for in-direct food contact.
  • Colour: Light Brown
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -12°C to 75°C
  • Quantity per box: 170 Slugs

tecbond® 260 43 is a very high performance flexible hotmelt adhesive with a long open time. It is a very versatile product which will provide a tough durable bond on a wide range of products. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on ceramics, plastics wood and glass.

Also available in 12mm and 15mm glue sticks.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20232
Product Name tecbond® 260 43 High Performance Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt HMS711 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS711-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Substrate Compatibility Paper or Paperboard
View Details
Dymax Light-Weld 429 UV Curing Adhesive Clear 1 L Bottle - 429 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Metal
Viscosity 2500 cP
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
High-Reliability Thermoset Adhesives for Semiconductor Packaging - STAYCHIP ® F614-3A - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Features High Dielectric; Electrically Conductive
Industry Electronics; Semiconductors, IC's
View Details