Techsil Limited Techsil® 6675 Pressure Sensitive Bulk Hot melt 15KG BAHM21001

Description
Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a permanent label stock adhesive, for permanent self adhesive tapes and various product assembly applications. Techsil® 6675 is supplied in 1KG bulk blocks and can be applied either by spray, jet, slot coater or by roller. The suggested application temperature for this grade is 160° to 180°C. The EcoBlocks are pale amber in color, packs include 15 x 1kg blocks.
Description
Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a permanent label stock adhesive, for permanent self adhesive tapes and various product assembly applications. Techsil® 6675 is supplied in 1KG bulk blocks and can be applied either by spray, jet, slot coater or by roller. The suggested application temperature for this grade is 160° to 180°C. The EcoBlocks are pale amber in color, packs include 15 x 1kg blocks.

Suppliers

Company
Product
Description
Supplier Links
Techsil® 6675 Pressure Sensitive Bulk Hot melt 15KG - BAHM21001 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 6675 Pressure Sensitive Bulk Hot melt 15KG
BAHM21001
Techsil® 6675 Pressure Sensitive Bulk Hot melt 15KG BAHM21001
Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a permanent label stock adhesive, for permanent self adhesive tapes and various product assembly applications. Techsil® 6675 is supplied in 1KG bulk blocks and can be applied either by spray, jet, slot coater or by roller. The suggested application temperature for this grade is 160° to 180°C. The EcoBlocks are pale amber in color, packs include 15 x 1kg blocks.

Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for use as a permanent label stock adhesive, for permanent self adhesive tapes and various product assembly applications. Techsil® 6675 is supplied in 1KG bulk blocks and can be applied either by spray, jet, slot coater or by roller. The suggested application temperature for this grade is 160° to 180°C. The EcoBlocks are pale amber in color, packs include 15 x 1kg blocks.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number BAHM21001
Product Name Techsil® 6675 Pressure Sensitive Bulk Hot melt 15KG
Cure / Technology Thermoplastic / Hot Melt; Contact or Pressure Sensitive Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt SEALPAK HMS940 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick 11 lb Case - ELEMELT SEALPAK HMS940-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Features Sealant
View Details
Dymax Multi-Cure 6-625-SV01-REV-A UV Curing Adhesive Clear 30 mL MR - 6-625-SV01-REV. A 30ML MR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Viscosity 10000 cP
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Solid Wire Kester Solder - 92AH7247 - Newark, An Avnet Company
MacDermid Alpha Electronics Solutions
View Details