Techsil Limited tecbond® 248 15 Smooth Surface Hot Melt 5kg PAHM20314

Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 15 is a high performance acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny smooth and shiny surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Melamine Metal Concrete Wood Leather Fabrics Rubber
Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 15 is a high performance acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny smooth and shiny surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Melamine Metal Concrete Wood Leather Fabrics Rubber

Suppliers

Company
Product
Description
Supplier Links
tecbond® 248 15 Smooth Surface Hot Melt 5kg - PAHM20314 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 248 15 Smooth Surface Hot Melt 5kg
PAHM20314
tecbond® 248 15 Smooth Surface Hot Melt 5kg PAHM20314
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 248 15 is a high performance acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny smooth and shiny surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Melamine Metal Concrete Wood Leather Fabrics Rubber
  • Colour: Clear
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 248 15 is a high performance acrylic based hot melt adhesive that gives exceptional adhesion to many difficult to bond materials, including smooth and shiny smooth and shiny surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Melamine
  • Metal
  • Concrete
  • Wood
  • Leather
  • Fabrics
  • Rubber
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20314
Product Name tecbond® 248 15 Smooth Surface Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt HMS601 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 15 in Stick, 25 lb Case - ELEMELT HMS601-5-15A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Features Sealant
View Details
Dymax Ultra-Red Fluorescing 3169-UR UV Curing Adhesive Clear 15 L Pail - 3169-UR 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Plastic
Viscosity 500 cP
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Chemical Kester Solder - 85K8657 - Newark, An Avnet Company
MacDermid Alpha Electronics Solutions
View Details