Techsil Limited Datasheets for Fluxes
Fluxes are chemical compositions used in soldering, brazing and welding. They clean the metal’s surface, assist with heat transfer, and remove unwanted oxide films.
Fluxes: Learn more
| Product Name | Notes |
|---|---|
| MG Chemicals 425NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be... | |
| MG Chemicals 426NS is a No Clean Super Wick with a flux residue that is both non-conductive and non-corrosive. The flux residue remaining on board does not have to be... | |
| MG Chemicals 835 Rosin Flux contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains consistent... | |
| MG Chemicals 835-P Rosin Flux Pen contains a type RA rosin-activated flux, composed of pure white-water gum rosin, a unique solvent system and very effective activators. The superior fluxing remains... |