Techsil Limited tecbond® 246 12 Black Smooth Surface PDR Glue 5kg PAHM20229

Description
Colour: Black Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.
Description
Colour: Black Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 246 12 Black Smooth Surface PDR Glue 5kg - PAHM20229 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 246 12 Black Smooth Surface PDR Glue 5kg
PAHM20229
tecbond® 246 12 Black Smooth Surface PDR Glue 5kg PAHM20229
Colour: Black Open Time: Medium Viscosity: High Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.
  • Colour: Black
  • Open Time: Medium
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 246 12 is a very high performance adhesive designed for PDR (paintless dent repair) applications. Suitable for us on varnished and painted surfaces. Available in either black or clear.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20229
Product Name tecbond® 246 12 Black Smooth Surface PDR Glue 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Elemelt HMS711 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 10 in Stick, 25 lb Case - ELEMELT HMS711-5-10A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Substrate Compatibility Paper or Paperboard
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
Precision Camera Module Adhesive Solutions - ALPHA ® HiTech ® AD13-9692B - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Single Component
Type / Form Liquid
Features Thermally Conductive
View Details