Techsil Limited Momentive TSE322 Dielectric Silicone Adhesive 1kg MOSI01181

Description
Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil)
Datasheet
Description
Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE322 Dielectric Silicone Adhesive 1kg - MOSI01181 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE322 Dielectric Silicone Adhesive 1kg
MOSI01181
Momentive TSE322 Dielectric Silicone Adhesive 1kg MOSI01181
Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion properties Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil)

Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures.

Product Benefits

  • Easy to use, one-component material
  • Fast cure at elevated temperature
  • Offers self-adhesion properties
  • Non-corrosive to metals and sensitive substrates
  • Excellent dielectric properties
  • Outstanding performance over a wide thermal range

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Blue
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 45 Shore A
  • Elongation: 230%
  • Dielectric Strength: 20kv/ mm (500 v/mil)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01181
Product Name Momentive TSE322 Dielectric Silicone Adhesive 1kg
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Glue, Adhesives, Applicators - A104826-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Adhesives - 1649063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Form Liquid
View Details
ADMER™ Adhesive Resin -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details