Techsil Limited Panacol Cyanolit® Gel 10 Cyanoacrylate 20gm PNCY00003

Description
Cyanolit® Gel 10 is a transparent, thixotropic ethyl-cyanoacrylate adhesive with a high viscosity. This grade is designed for bonding polymers, rubbers and porous materials. In addition to the relatively fast curing time, Gel 10 offers gap filling properties of up to 3mm and due to its viscosity can be used on vertical applications. Product Benefits Operating Temp Range: -80°C to +80°C Due to high viscosity product does not drip or flow Offers very good adhesion to multiple substrates, especially plastics No heat required for curing process Very easy to use, one-component
Datasheet
Description
Cyanolit® Gel 10 is a transparent, thixotropic ethyl-cyanoacrylate adhesive with a high viscosity. This grade is designed for bonding polymers, rubbers and porous materials. In addition to the relatively fast curing time, Gel 10 offers gap filling properties of up to 3mm and due to its viscosity can be used on vertical applications. Product Benefits Operating Temp Range: -80°C to +80°C Due to high viscosity product does not drip or flow Offers very good adhesion to multiple substrates, especially plastics No heat required for curing process Very easy to use, one-component
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panacol Cyanolit® Gel 10 Cyanoacrylate 20gm - PNCY00003 - Techsil Limited
Bidford on Avon, United Kingdom
Panacol Cyanolit® Gel 10 Cyanoacrylate 20gm
PNCY00003
Panacol Cyanolit® Gel 10 Cyanoacrylate 20gm PNCY00003
Cyanolit® Gel 10 is a transparent, thixotropic ethyl-cyanoacrylate adhesive with a high viscosity. This grade is designed for bonding polymers, rubbers and porous materials. In addition to the relatively fast curing time, Gel 10 offers gap filling properties of up to 3mm and due to its viscosity can be used on vertical applications. Product Benefits Operating Temp Range: -80°C to +80°C Due to high viscosity product does not drip or flow Offers very good adhesion to multiple substrates, especially plastics No heat required for curing process Very easy to use, one-component

Cyanolit® Gel 10 is a transparent, thixotropic ethyl-cyanoacrylate adhesive with a high viscosity. This grade is designed for bonding polymers, rubbers and porous materials. In addition to the relatively fast curing time, Gel 10 offers gap filling properties of up to 3mm and due to its viscosity can be used on vertical applications.

Product Benefits

  • Operating Temp Range: -80°C to +80°C
  • Due to high viscosity product does not drip or flow
  • Offers very good adhesion to multiple substrates, especially plastics
  • No heat required for curing process
  • Very easy to use, one-component
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PNCY00003
Product Name Panacol Cyanolit® Gel 10 Cyanoacrylate 20gm
Chemical System Cyanoacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra Light-Weld® 3099 UV Curing Adhesive Clear 15 L Pail - 3099 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 150 cP
Tensile (Break) 2800 psi (19305 KPa)
View Details
High-Performance Carbon Fiber Thermal Conductive Pad for Mass Storage Devices - CSF20 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Formulations - Curing Method - UV Cure Adhesives - Quantum 150UV - 3150UV40 - Hernon Manufacturing, Inc.
Specs
Cure / Technology UV or Radiation Cured; Single Component
Chemical System Cyanoacrylate
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details