Techsil Limited Momentive PSA529 Pressure Sensitive Adhesive 5kg MOSI04009

Description
SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Elastomeric properties after curing with SRC18 catalyst Creep resistance Technical Properties Colour: Light straw/translucent Viscosity: 2,500 cps Silicone Solids: 55%
Datasheet
Description
SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Elastomeric properties after curing with SRC18 catalyst Creep resistance Technical Properties Colour: Light straw/translucent Viscosity: 2,500 cps Silicone Solids: 55%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive PSA529 Pressure Sensitive Adhesive 5kg - MOSI04009 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive PSA529 Pressure Sensitive Adhesive 5kg
MOSI04009
Momentive PSA529 Pressure Sensitive Adhesive 5kg MOSI04009
SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials. Product Benefits Wide temperature performance range Maintains good shear and tack properties at high temperatures Offers good adhesion to many substrates Resistant to moisture, weathering, chemicals and biological attack Elastomeric properties after curing with SRC18 catalyst Creep resistance Technical Properties Colour: Light straw/translucent Viscosity: 2,500 cps Silicone Solids: 55%

SilGrip® PSA529 is a pressure sensitive adhesive from Momentive. It is a very versatile product which is useful in a wide variety of applications, including fastening and bonding if dissimilar materials.

Product Benefits

  • Wide temperature performance range
  • Maintains good shear and tack properties at high temperatures
  • Offers good adhesion to many substrates
  • Resistant to moisture, weathering, chemicals and biological attack
  • Elastomeric properties after curing with SRC18 catalyst
  • Creep resistance

Technical Properties

  • Colour: Light straw/translucent
  • Viscosity: 2,500 cps
  • Silicone Solids: 55%
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI04009
Product Name Momentive PSA529 Pressure Sensitive Adhesive 5kg
Cure / Technology Contact or Pressure Sensitive Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Ultra-Red Fluorescing 3169-UR UV Curing Adhesive Clear 15 L Pail - 3169-UR 15 LITER PAIL - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Plastic
Viscosity 500 cP
View Details
Not dry out high thermal conductivity interface silicone grease for electrical products - SG560-30 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Bonding - Tuffbond 317 - 3317AB22 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
Features Encapsulant, Potting Compound
View Details