Techsil Limited Momentive SnapSIL TN3705 Clear Silicone 310ml MOSI01364

Description
Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 13 Shore A Elongation: 130% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Black
Datasheet
Description
Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 13 Shore A Elongation: 130% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SnapSIL TN3705 Clear Silicone 310ml - MOSI01364 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SnapSIL TN3705 Clear Silicone 310ml
MOSI01364
Momentive SnapSIL TN3705 Clear Silicone 310ml MOSI01364
Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Flowable Colour: Clear Tack-Free Time: 7 Mins Cured Shore Hardness: 13 Shore A Elongation: 130% Dielectric Strength: 26kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in Black

Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates.

Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment.

Product Benefits

  • Easy to use, one-component material
  • Flame retardant
  • Non-corrosive to most metals
  • Low volatility
  • Low odour
  • Fast cure at room temperature

Technical Properties

  • Uncured Consistency: Flowable
  • Colour: Clear
  • Tack-Free Time: 7 Mins
  • Cured Shore Hardness: 13 Shore A
  • Elongation: 130%
  • Dielectric Strength: 26kv/ mm

Product Specifications

  • UL94 HB, File no. E56745 Also available in Black
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01364
Product Name Momentive SnapSIL TN3705 Clear Silicone 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Light-Weld 429 UV Curing Adhesive Clear 170 mL Cartridge - 429 170ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Metal
Viscosity 2500 cP
View Details
Silicone-Free Thermal Gel Series - AE10-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Formulations - Applications - Bonding - Ultrabond 773 - 377325 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details