Techsil Limited Datasheets for UV Curing Adhesives
UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more
| Product Name | Notes |
|---|---|
| LOCTITE® AA 358 bonds and seals glass to glass and glass to metal, quite often used in decorative glassware or jewelry applications. This product has a medium viscosity and cures... | |
| Panacol Vitralit® 1655 is a low viscosity, UV adhesive. This grade is flexible and transparent in color and was designed for the bonding and coating of a wide range of... | |
| Panacol Vitralit® 6128 is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals, stone and other... | |
| Panacol Vitralit® 6128VT is a UV / light curing solvent-free acrylic adhesive. This versatile one component material is both a glass adhesive in combination with glass, metals and many thermoplastics. | |
| Panacol Vitralit® UC 1619 is a uv-curable compound designed for opto-electronic components like LED and VCSEL. This product features excellent transmission (650-1300nm) along with ionic pureness, non-yellowing and extremely good... | |
| ThreeBond 3042c is a one-component, solvent less medium viscosity adhesive designed for general purpose bonding. It cures when exposed to ultra-violet light of 300 - 400nm and forms a tough,... | |
| ThreeBond 3164 is a UV-curing solvent free silicone which combines the quick curing speed of UV adhesives with the excellent temperature resistance of silicone sealants. Portions directly exposed to UV... | |
| Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. | |
| Vitralit® 6108 is a low viscosity, UV and thermal curing acrylic adhesive which offers excellent adhesion to metal, glass and some plastics. 6108 is transparent in color and non-yellowing after... | |
| Vitralit® 7041 T is a thixotropic UV and/or light cure adhesive with a high viscosity and excellent gap filling ability. When used in thin layers this instant adhesive is transparent... | |
| Vitralit® Vi-6128 VT is a UV curing adhesive specially designed for glass bonding. 6128 VT is also used for applications with metal, stones and plastics. As well as being cured... | |
| Vitralit® 4282 mod 2 is an adhesive which utilises a unique two step curing process, boasting a uv-curing system combined with an anaerobic acrylic bond that can be used for... | |
| Vitralit® 7311 is a transparent, low viscosity, UV and/or light curing acrylate adhesive which provides excellent adhesion to glass, metal and most plastics (such as PC, PVC, PMMA and ABS). |