Techsil Limited Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| BJB TC-89 Polyurethane Primer was developed to apply against cured urethane substrates for achieving good adhesion when applying another urethane product for painting or bonding applications. TC-89 has also proved... | |
| Chemlease MPP 712 EZ is a mold prep and primer. It has been formulated for sealing tooling in both the FRP and advanced composite sectors. Appropriate substrates include polyester gelcoat... | |
| Cyanolit® EN/C Primer is designed to be used in combination with Cyanolit® adhesives. It is a solvent containing a primer for the pre-treatment of polyolefins and nonpolar synthetic materials such... | |
| Krylon® Kamar® Varnish is a synthetic varnish which protects like traditional damar, however without the impurities and yellowing. This product dries to touch within 15 minutes and dry to handle... | |
| Krylon® UV Archival Varnish contains Hindered Amine Light Stabilizer (HALS) and UV Absorber to offer maximum UV protection. This advanced technology offers non-yellowing protection against fading, dirt, moisture and discoloration. | |
| Plexus™ PC120 is a primer and conditioner for non-porous metals to allow better bond strength. PC120 is designed for Plexus products outside of the 800 series. To use, wipe on... | |
| Sprayon® EL601 is an insulating spray for general coating, impregnating and insulating electrical and electronic work. It offers excellent adhesion, flexibility and water resistance. Protects surfaces against oils, moisture, acid... | |
| Sprayon® SP322 is specially formulated to protect a variety of nonporous surfaces against abrasion, scratches, moisture, rust and corrosion during shipping and in storage. Resists mild acids, protects against paint... | |
| SS4004p is a pink primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| SS4044p is a pale yellow primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to... | |
| SS4120 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| SS4155 is a blue primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| SS4179 is a colourless primer from Momentive Performance Materials formulated for use with RTV silicone rubber adhesive sealants. This grade is from a range of one-component primers used to help... | |
| Techsil® AP-135 is a clear/water white adhesion promoter. This single component solvent is made up of a blend of silanes. AP135 will enhance the adhesion to steel, aluminum and glass... |