Techsil Limited Datasheets for Conductive Compounds
Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more
| Product Name | Notes |
|---|---|
| Elecolit® 6603 is a thermally conductive epoxy with very good metal adhesion and slight flexibility. This grade has very good flow behavior and can easily be processed using a dispenser,... | |
| Elecolit® 323 is a silver filled two part epoxy adhesive specially developed for bonding open chip components. This semiconducting grade has passed the autoclave test (1000h) and is suitable for... | |
| Elecolit® 3653 is a 1 component silver filled, solvent-free conductive epoxy adhesive used in applications which are subject to vibrations or quick temperature fluctuations. This unique product can be cured... | |
| Elecolit® 414 is a single component silver-filled, electrically conductive coating substance that hardens into a flexible, chemical resistant, expandable, non-deformable and friction resistant film. Grey in colour, Elecolit® 414 has... | |
| MG Chemicals 8329TCM is a medium cure thermally conductive epoxy adhesive which has a convenient 1:1 mix ratio and a 45 minute work life. The adhesive element of this grade... | |
| MG Chemicals 8329TCS is a slow cure electrically insulating epoxy adhesive. Combines a long working 1:1 mix ratio and a 4 hour work life. The adhesive element of this grade... | |
| MG Chemicals 8330 Silver Conductive Epoxy is a higher conductivity version of the 8331 Silver Conductive Epoxy. It is an electronic grade epoxy which combines a moderate curing rate and... | |
| MG Chemicals 8330S is a Silver Conductive Epoxy with a slow cure time and extreme conductivity. This electronic grade epoxy combines a long working time and high conductivity. The cured... | |
| MG Chemicals 8331 is a Silver Conductive Epoxy with a moderate cure time and high conductivity. This is an economical electronic epoxy with good electrical and thermal conductivities. The adhesive... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to... | |
| Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many... | |
| Momentive SnapSIL TN3005 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive SnapSIL TN3075 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates. Ideal for use as an insulating adhesive... | |
| Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to... | |
| Momentive SnapSIL TN3305 is a low volatile siloxane, silicone adhesive sealant that cures at room temperature. It offers primerless adhesion to many substrates and high elongation once cured. Ideal for... | |
| Momentive TIA241GF is a 2 part, thermally conductive silicone that is dispensed as a liquid and cured in place to create a heat path for efficient heat transfer. After being... | |
| Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of... | |
| Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy... | |
| Techsil RTV 1084G is a non-corrosive, 1-part, grey silicone rubber. RTV 1084 G has amazing thermal conductivity (2.3 W/mK) and is non corrosive, fast skinning with low linear shrinkage. It... | |
| Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The... | |
| Techsil® TIM11021G is a silicone compound that provides high thermal conductivity. It exhibits virtually no oil separation and minimal weight loss at elevated temperatures, which contributes to stability of TIM... | |
| Techsil® TIM11123 (GB) Grey is a 200 micron, self-gapping, non-corrosive, 1-part room temperature vulcanizing (RTV) silicone rubber. It is one of a new family of products called acetone cure sealants. | |
| Techsil® Zemrex C200 is a semi-conductive paste silicone adhesive which offers primer less adhesion to a range of substrates including many metals, plastics and glass. Zemrex C200 uses a moisture... | |
| Techsil® HTC is a non-silicone heat transfer compound with a high thermal conductivity (0.9W/mK) designed for thermal coupling of electrical components. HTC is recommended where the efficient and reliable thermal... | |
| TSE3281-G is a thermally conductive silicone adhesive from Momentive Performance Materials. This one component material is non-corrosive and has excellent adhesion properties to a wide variety of substrates. Potential applications... | |
| TSE3331 is a two part, heat curing silicone from Momentive Performance Materials designed for potting and encapsulation where flammability and/or thermal conductivity is of concern. It provides excellent flame retardant... |