Techsil Limited Datasheets for Masking Tapes
Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.
Masking Tapes: Learn more
| Product Name | Notes |
|---|---|
| ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 25mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with... | |
| ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070) 50mm x 55m. This single sided tape consists of a smooth crepe paper carrier coated on one side with... | |
| ITW Stokvis single Sided High Temperature Masking Tape Rubber Adhesive (S4070). This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber... | |
| ITW Stokvis Single Sided Premium Grade Plasma Masking Tape 10mm x 33m. This silicone rubber and silicone adhesive tape comes on a glass-cloth carrier. It was developed to withstand the... | |
| Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Developed to... | |
| Stokvis SM000 is a premium grade plasma masking tape. It is a single sided tape which consists of a glass-cloth carrier with silicone rubber and a silicone adhesive. Stokvis SM000... | |
| This single sided tape consists of a smooth crepe paper carrier coated on one side with a natural rubber adhesive. S 4070 is smooth, comfortable and easy to work with. |