Techsil Limited tecbond® 240 15 Clear High Delivery Hot Melt 5kg PAHM20226

Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Also available in 12mm. FDA approved for in-direct food contact.
Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Also available in 12mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 240 15 Clear High Delivery Hot Melt 5kg - PAHM20226 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 240 15 Clear High Delivery Hot Melt 5kg
PAHM20226
tecbond® 240 15 Clear High Delivery Hot Melt 5kg PAHM20226
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Also available in 12mm. FDA approved for in-direct food contact.
  • Colour: Clear
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun.

Also available in 12mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20226
Product Name tecbond® 240 15 Clear High Delivery Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Impregnation - HPS 38374 - 338374R54 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset
Chemical System Ceramic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
ELANTAS PDG ELAN-Tron® E 203 Epoxy Resin Black 1 pt Can - E 203 BLACK PINT DP - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Features Sealant
View Details
Two-component insulation thermal conductive gel for PCB - SE800AB - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details