Techsil Limited tecbond® 213 43 General Purpose Hot Melt 10kg PAHM20211

Description
Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Slugs tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 12mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Slugs tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 12mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 213 43 General Purpose Hot Melt 10kg - PAHM20211 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 213 43 General Purpose Hot Melt 10kg
PAHM20211
tecbond® 213 43 General Purpose Hot Melt 10kg PAHM20211
Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Slugs tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Ceramics Rigid PVC Polystyrene Corian® Hard and soft wood Also available in 12mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: High
  • Application Temperature: 195°C
  • Service Temperature Range: -15°C to 75°C
  • Quantity per box: 170 Slugs

tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Ceramics
  • Rigid PVC
  • Polystyrene
  • Corian®
  • Hard and soft wood

Also available in 12mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20211
Product Name tecbond® 213 43 General Purpose Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 1863616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System 6-diazaoctanethylenediamin, silver, 3
Type / Form Liquid
View Details
Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details