Techsil Limited tecbond® 23 43 High Strength Hot Melt 10kg PAHM20221

Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Slugs tecbond® 23 43 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 15mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Slugs tecbond® 23 43 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 15mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 23 43 High Strength Hot Melt 10kg - PAHM20221 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 23 43 High Strength Hot Melt 10kg
PAHM20221
tecbond® 23 43 High Strength Hot Melt 10kg PAHM20221
Colour: Pale Amber Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -20°C to 75°C Quantity per box: 170 Slugs tecbond® 23 43 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on: Fabric Hard and soft wood Corian® Plastics Also available in 12mm & 15mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -20°C to 75°C
  • Quantity per box: 170 Slugs

tecbond® 23 43 is a product assembly grade hot melt with excellent bonding properties and high adhesive strength. It is suitable for a vast range of assembly applications. These 43mm slugs are designed to be dispensed through a 43mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Fabric
  • Hard and soft wood
  • Corian®
  • Plastics
  • Also available in 12mm & 15mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20221
Product Name tecbond® 23 43 High Strength Hot Melt 10kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Room Temperature Curing, Toughened Two Part Epoxy - EP21TDCHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy; Polyurethane
Composition Filled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Light-Curable Materials, Dissimilar Substrate Bonding, 9702 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Dissimilar Substrates; PC; PET; PMMA; Glass; Stainless Steel
View Details
Elemelt HMS701 Hot Melt Adhesive Glue Sticks Amber 0.5 in x 15 in Stick, 25 lb Case - ELEMELT HMS701-5-15A - Ellsworth Adhesives
Specs
Cure / Technology Thermoplastic / Hot Melt; Single Component
Chemical System Gum
Features Sealant
View Details