Techsil Limited tecbond® 240 12 Clear High Delivery Hot Melt 5kg PAHM20225

Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Also available in 15mm. FDA approved for in-direct food contact.
Description
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Also available in 15mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 240 12 Clear High Delivery Hot Melt 5kg - PAHM20225 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 240 12 Clear High Delivery Hot Melt 5kg
PAHM20225
tecbond® 240 12 Clear High Delivery Hot Melt 5kg PAHM20225
Colour: Clear Open Time: Long Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -30°C to 75°C Quantity per box: 170 Sticks tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun. Also available in 15mm. FDA approved for in-direct food contact.
  • Colour: Clear
  • Open Time: Long
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -30°C to 75°C
  • Quantity per box: 170 Sticks

tecbond® 240 is a high delivery, multi-purpose, clear adhesive which is suitable for many plastics and light gauge metals, wood and ceramics. These 12mm sticks are designed to be dispensed through a 12mm tec™ Hot Melt Glue Gun.

Also available in 15mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20225
Product Name tecbond® 240 12 Clear High Delivery Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Flowable Silicone Offers Thermal Cycling and Shock Resistance - MasterSil 323 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Silicone
Features Flexible; High Dielectric; Encapsulant, Potting Compound; Non-corrosive; Sealant
View Details
Formulations - Applications - Bonding - ReAct 795 - 379530 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Ceramic; Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Low thermal resistance cooling phase change pad for electronic components - SP205A-AL-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details