Techsil Limited Momentive SnapSIL TN3085 Grey Silicone 310ml MOSI01362

Description
Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to many substrates. Designed for bonding applications in power supplies, securing PCB's to substrates and for use as a thermal adhesive between electronic components and heat sinks. Product Benefits Easy to use, one-component material Thermally conductive Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Paste Colour: Grey/White Tack-Free Time: 7 Mins Cured Shore Hardness: 46 Shore A Elongation: 150% Dielectric Strength: 23kv/ mm Product Specifications UL94 V-O, File no. E56745
Datasheet
Description
Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to many substrates. Designed for bonding applications in power supplies, securing PCB's to substrates and for use as a thermal adhesive between electronic components and heat sinks. Product Benefits Easy to use, one-component material Thermally conductive Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Paste Colour: Grey/White Tack-Free Time: 7 Mins Cured Shore Hardness: 46 Shore A Elongation: 150% Dielectric Strength: 23kv/ mm Product Specifications UL94 V-O, File no. E56745
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SnapSIL TN3085 Grey Silicone 310ml - MOSI01362 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SnapSIL TN3085 Grey Silicone 310ml
MOSI01362
Momentive SnapSIL TN3085 Grey Silicone 310ml MOSI01362
Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to many substrates. Designed for bonding applications in power supplies, securing PCB's to substrates and for use as a thermal adhesive between electronic components and heat sinks. Product Benefits Easy to use, one-component material Thermally conductive Flame retardant Non-corrosive to most metals Low volatility Low odour Fast cure at room temperature Technical Properties Uncured Consistency: Paste Colour: Grey/White Tack-Free Time: 7 Mins Cured Shore Hardness: 46 Shore A Elongation: 150% Dielectric Strength: 23kv/ mm Product Specifications UL94 V-O, File no. E56745

Momentive SnapSIL TN3085 is a thermally conductive, low volatile siloxane, silicone adhesive that cures at room temperature to form an elastic, flame retardant silicone rubber. It offers primerless adhesion to many substrates.

Designed for bonding applications in power supplies, securing PCB's to substrates and for use as a thermal adhesive between electronic components and heat sinks.

Product Benefits

  • Easy to use, one-component material
  • Thermally conductive
  • Flame retardant
  • Non-corrosive to most metals
  • Low volatility
  • Low odour
  • Fast cure at room temperature

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Grey/White
  • Tack-Free Time: 7 Mins
  • Cured Shore Hardness: 46 Shore A
  • Elongation: 150%
  • Dielectric Strength: 23kv/ mm

Product Specifications

  • UL94 V-O, File no. E56745
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01362
Product Name Momentive SnapSIL TN3085 Grey Silicone 310ml
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data