Techsil Limited Momentive SnapSIL TN8000 Grey Silicone 470gm MOSI17163

Description
Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Primerless adhesion to many substrates Room temperature cure Very high elongation Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 20 Mins Cured Shore Hardness: 33 Shore A Elongation: 620% Dielectric Strength: 21kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in White & Black
Datasheet
Description
Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Primerless adhesion to many substrates Room temperature cure Very high elongation Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 20 Mins Cured Shore Hardness: 33 Shore A Elongation: 620% Dielectric Strength: 21kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in White & Black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive SnapSIL TN8000 Grey Silicone 470gm - MOSI17163 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive SnapSIL TN8000 Grey Silicone 470gm
MOSI17163
Momentive SnapSIL TN8000 Grey Silicone 470gm MOSI17163
Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers. Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment. Product Benefits Easy to use, one-component material Flame retardant Primerless adhesion to many substrates Room temperature cure Very high elongation Technical Properties Uncured Consistency: Paste Colour: Grey Tack-Free Time: 20 Mins Cured Shore Hardness: 33 Shore A Elongation: 620% Dielectric Strength: 21kv/ mm Product Specifications UL94 HB, File no. E56745 Also available in White & Black

Momentive SnapSIL TN8000 is a non-corrosive silicone adhesive sealant with a thixotropic paste consistency. It offers excellent corrosion-free adhesion to metals, including coppers, plastics and glass without the use of primers.

Ideal for use as an insulating adhesive seal and fixing for electrical and electronic parts. Can also be used as a waterproof sealant for electrical, electronic and communication equipment.

Product Benefits

  • Easy to use, one-component material
  • Flame retardant
  • Primerless adhesion to many substrates
  • Room temperature cure
  • Very high elongation

Technical Properties

  • Uncured Consistency: Paste
  • Colour: Grey
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 33 Shore A
  • Elongation: 620%
  • Dielectric Strength: 21kv/ mm

Product Specifications

  • UL94 HB, File no. E56745

Also available in White & Black

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Sealants
Product Number MOSI17163
Product Name Momentive SnapSIL TN8000 Grey Silicone 470gm
Chemical System Silicone; Elastomeric
Unlock Full Specs
to access all available technical data