Techsil Limited Datasheets for Specialty Polymers and Resins
Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
Specialty Polymers and Resins: Learn more
| Product Name | Notes |
|---|---|
| BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy... | |
| BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to... | |
| BJB TC803 is a rigid urethane casting material with excellent physical properties. It is suitable for a wide variety of part making applications and is an excellent choice for vacuum... | |
| BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after... | |
| DETAILS BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and... | |
| RoHS/REACH Compliant Technical Properties Work Time:5 minutes Demold Time: 1 -2 hours Shore Hardness: 85 Shore D | |
| Techsil® 6098L Aerosol is a solvent based release agent used for a variety of molded urethane applications. It is recommended for rigid and semi rigid foam applications. Techsil® 6098L Aerosol... |