Techsil Limited Datasheets for Catalysts and Initiators
Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives.
Catalysts and Initiators: Learn more
| Product Name | Notes |
|---|---|
| Beta 7 catalyst is specially formulated for use with molding rubbers. Beta 7 offers the end user a greater flexibility to meet the requirements of the application and give some... | |
| DBT is one of several curing agents available for two-component RTV silicone rubber compounds to provide a choice of cure speed, mixing ratio, or deep section cure. Product Benefits Simple... | |
| Momentive RTV229B is a dark grey thixotropic silicone catalyst, normally used with RTV210 A. When used in conjunction with RTV210A, 229B promotes an extremely fast cure at room temperature and... | |
| RTV12 CE is a clear catalyst designed for use with RTV12A, a low viscosity potting compound which cures at room temperature to a soft pliable runner. | |
| RTV615 is normally sold as a 2 part kit and used with a 10:1 mix rate ratio. Some applications require for alternate mix ratios and additional B is required. Part... | |
| RTV9811 is one of several curing agents available for two-component RTV silicone rubber compounds to provide a choice of cure speed, mixing ratio, or deep section cure. Product Benefits Convenient... | |
| RTV9811 is one of several curing agents available for two-component RTV silicone rubber compounds to provide a choice of cure speed, mixing ratio, or deep section cure. Product Benefits Convenient... | |
| Silforce SS4300C is solventless reactive polysiloxane from Momentive Performance Materials which can be used as a crosslinker for solvent based and solventless addition curing silicone release coatings. This material offers... | |
| SRC18 is a silicone composition which promotes condensation cure of SilGrip® silicone pressure sensitive adhesives. This catalyst can be used with all SilGrip® grades however is specifically recommended for use... | |
| Techsil® DBT (dibutyl tin dilaurate) is the liquid curing agent generally preferred for most condensation cured (tin) silicone applications. Used in concentrations from 0.1 to 0.5% by weight, DBT provides... | |
| Techsil® STO (stannous octoate) is a clear/yellow liquid catalyst used to accelerate curing. Techsil® STO can be used as a catalyst to promote the formation of esters and to accelerate... |