Techsil Limited Datasheets for Elastomers and Rubber Compounds
Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more
| Product Name | Notes |
|---|---|
| BJB TC5015 is a room temperature curing silicone elastomer designed for making molds and parts, it is also commonly used for making ink stamp pads as well as other types... | |
| BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits Translucent in color -... | |
| BJB TC5040 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of part creation. Product Benefits Translucent in color... | |
| BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make... | |
| BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin... | |
| RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high... | |
| RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion... | |
| TC-5120 from BJB is a room temperature, 20 Shore A, addition/platinum curing silicone rubber designed for part making or mold making. Can be easily pigmented, encapsulating products, making flexible molds... | |
| Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the... | |
| Techsil® RTV 2410 is a two-component condensation cure RTV Silicone with 10A Shore hardness. RTV2410 offers a high tear strength and is generally used with Beta 7 Catalyst. Techsil® RTV2410... | |
| Techsil® RTV 2420 is a two-component condensation cure RTV Silicone with 20A Shore hardness. RTV2420 offers a high tear strength and is generally used with Beta 7 Catalyst. Techsil® RTV2420... | |
| Techsil® RTV 2430 is a two-component condensation cure RTV Silicone with 30A Shore hardness. Once cured, this product is an exceptionally flexible rubber with very high mechanical properties and good... | |
| TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. | |
| TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with... |