Techsil Limited Momentive RTV118 FDA Silicone Adhesive 87gm MOSI01053

Description
DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places. RTV118 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Self-levelling Colour: Translucent Tack-Free Time: 20 Mins Cured Shore Hardness: 25 Shore A Elongation: 325% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet
Description
DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places. RTV118 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Self-levelling Colour: Translucent Tack-Free Time: 20 Mins Cured Shore Hardness: 25 Shore A Elongation: 325% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV118 FDA Silicone Adhesive 87gm - MOSI01053 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV118 FDA Silicone Adhesive 87gm
MOSI01053
Momentive RTV118 FDA Silicone Adhesive 87gm MOSI01053
DETAILS Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places. RTV118 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient humidity Offers self-adhesion properties Low temperature flexibility High temperature performance Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Self-levelling Colour: Translucent Tack-Free Time: 20 Mins Cured Shore Hardness: 25 Shore A Elongation: 325% Dielectric Strength: 16kv/ mm (400 v/mil) Operating Temperature: -60°C to +204°C Intermittent Temp: +260°C Product Specifications FDA Approved Military Specification: MIL-A-46106 Boeing Specification: BAC5010 Airbus Qualification: Level P3

DETAILS

Momentive RTV118 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant is a self-levelling product which is more preferable to other sealants with a paste consistency when using it to flow in to small crevices and hard to reach places.

RTV118 will bond to many clean surfaces without the aid of primers. These surfaces typically include many metals, glass, ceramic, silicone rubbers and some rigid plastics. For difficult-to-bond substrates, the use of a primer is suggested. Depending on the substrates involved, various primers are recommended for use with these sealants, specifically SS4004, SS4044 and SS4179.

This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets.

Product Benefits

  • Easy to use, one-component material
  • Cures at room temperature and ambient humidity
  • Offers self-adhesion properties
  • Low temperature flexibility
  • High temperature performance
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Self-levelling
  • Colour: Translucent
  • Tack-Free Time: 20 Mins
  • Cured Shore Hardness: 25 Shore A
  • Elongation: 325%
  • Dielectric Strength: 16kv/ mm (400 v/mil)
  • Operating Temperature: -60°C to +204°C
  • Intermittent Temp: +260°C

Product Specifications

  • FDA Approved
  • Military Specification: MIL-A-46106
  • Boeing Specification: BAC5010
  • Airbus Qualification: Level P3
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01053
Product Name Momentive RTV118 FDA Silicone Adhesive 87gm
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Low Thermal Resistance Carbon Fiber Thermal Gap Pad for Semiconductor Heat Sinks - CSF45 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Magna-Tac 809 -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Adhesives -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Cure / Technology Two Component  
Chemical System Epoxy; Silicone
View Details