Techsil Limited Datasheets for Thread Lockers and Retainers
Thread lockers and retainers render threaded fasteners immovable. They are used mainly with devices that are subject to transverse and axial loads that may lead to vibrational loosening.
Thread Lockers and Retainers: Learn more
| Product Name | Notes |
|---|---|
| LOCTITE® 222 has been made for the locking and sealing of threaded fasteners which may require easy disassembly with standard hand tools. The product cures when confined in the absence... | |
| LOCTITE® 242 is for the use of locking and sealing of threaded fasteners which require a normal disassembly with standard hand tools. The product cures when confined in the absence... | |
| LOCTITE® 243 is a general purpose thread locker of medium bond strength. This thread locker secures and seal bolts, nuts and studs to prevent loosening due to vibration. The product... | |
| LOCTITE® 243 is a medium strength threadlock designed for the locking and sealing of threaded fasteners. This product works on metals including stainless steel, aluminum and plated surfaces. The product... | |
| LOCTITE® 270 is a high strength permanent threadlock designed for the permanent locking and sealing of threaded fasteners. This product works on all metals including stainless steel, aluminum and plated... | |
| LOCTITE® 2701 is a high strength, green, methacrylate based thread lock adhesive which fluoresces under UV light to allow monitoring. This grade is especially suited for chromated surfaces, offering a... | |
| LOCTITE® 290 is a medium/high-strength threadlock designed for locking and sealing of fasteners. With low viscosity and capillary action, the product cures when confined between close fitting metal surfaces and... | |
| LOCTITE® 542 is for the use of locking and sealing of metal pipes and fittings. The product cures when confined in the absence of air between close fitting metal surfaces... | |
| LOCTITE® 620 has been designed for the bonding of cylindrical fitting parts. This product cures when confined in the absence of air between close fitting metal surfaces and prevents loosening... | |
| LOCTITE® 638 is a general purpose thread locker of high bond strength. Designed for the bonding of cylindrical fitting parts, particularly where bond gaps can approach 0.25mm. 638 works not... | |
| LOCTITE® 648 is designed for the bonding of cylindrical fitting parts. The product cures when confined in the absence of air between close-fitting metal surfaces and prevents loosening and leakage... | |
| Loctite® SI 5331 is a white, paste silicone designed for thread sealing; recommended for use on plastic pipe threaded fittings carrying hot or cold water. Loctite® 5331 cures at ambient... | |
| Loctite® 641 is designed for the bonding of cylindrical fitting parts, particularly where disassembly is required for service operations. The product cures in the absence of air between close fitting... | |
| TB1305 is a high strength thread lock designed for studs & bolts. It eliminates mechanical locking parts such as spring or toothed washers, nylon nuts etc. All of ThreeBond's thread... | |
| TB1346B is a low strength thread lock that has been developed for use on bolts and small screws where disassembly with hand tools is required for servicing. The use of... | |
| TB1401 is a thread lock that is safe for all plastic & painted applications such as taillights, fairings, plastics and small screws. ThreeBond 1401 contains synthetic resins and rubbers as... | |
| Techsil® Medium Strength Blue Threadlocker is designed for the sealing and locking of threaded fasteners which may require easy disassembly with standard hand tools. The product is a single component... | |
| Techsil® Threadlock 72 is a high temp grade designed for permanent sealing and locking of threaded fasteners. It is a single component anaerobic, high strength, acrylic based threadlocker which cures... | |
| Threadlocker | |
| Three Bond 1360 is a medium strength anaerobic reactive adhesive/sealant which has been specially developed for locking and sealing threaded parts and fittings with medium strength when cured, particularly where... | |
| Three Bond 1401 B is a green screw locking agent that contains synthetic resins and rubbers as its main components. In a single application it prevents screws, nuts and bolts... | |
| Three Bond 1401C is a red screwlocking material which contains synthetic resins and rubbers as its main components. In a single application it prevents screws, nuts and bolts from loosening,... | |
| ThreeBond 1327 is a one-component solvent free anaerobic reactive adhesive/sealant which has been specially developed for locking and sealing threaded parts with medium strength when cured. TB1327 cures spontaneously with... | |
| ThreeBond TB1375B is a high strength retainer and ideal for applications which require high strength locking and sealing of fitted parts such as bearings, gears and pulleys onto shafts. TB1375B... | |
| ThreeBond's TB1324 is a red liquid, medium strength threadlock that cures spontaneously when sealed off from contact with the air between close fitting metallic surfaces and inhibit the development of... |