Techsil Limited tecbond® 14 15 Packaging Hot Melt Glue Sticks 5kg PAHM20204

Description
Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 15 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Paper Board Wood Also available in 12mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 15 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Paper Board Wood Also available in 12mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 14 15 Packaging Hot Melt Glue Sticks 5kg - PAHM20204 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 14 15 Packaging Hot Melt Glue Sticks 5kg
PAHM20204
tecbond® 14 15 Packaging Hot Melt Glue Sticks 5kg PAHM20204
Colour: Pale Amber Open Time: Short Viscosity: Low Application Temperature: 160°C to 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 14 15 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on: Paper Board Wood Also available in 12mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Short
  • Viscosity: Low
  • Application Temperature: 160°C to 195°C
  • Service Temperature Range: -10°C to 85°C
  • Quantity per box: 170 Sticks

tecbond® 14 15 is a high delivery, very fast setting packaging adhesive. The low viscosity of the tecbond® 14 helps prevent stringing, improves glue gun output and ensures bonds are made with the minimum gap between surfaces. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Suitable for use on:

  • Paper
  • Board
  • Wood

Also available in 12mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20204
Product Name tecbond® 14 15 Packaging Hot Melt Glue Sticks 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Light-Weld® 401 UV Curing Adhesive Clear 1 L Bottle - 401 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 70 cP
Tensile (Break) 4600 psi (31716 KPa)
View Details
Customized high quality phase change TIMs - SP205A-60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 429 - 342930 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Features Threadlocker or Retainer
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details