Techsil Limited Datasheets for Mold Releases and Release Agents
Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface.
Mold Releases and Release Agents: Learn more
| Product Name | Notes |
|---|---|
| Chemtrend Chemlease® PMR 90 EZ is a unique semi-permanent mould release agent that provides multiple releases with minimal transfer to the moulded part. The Chemlease® PMR 90 EZ is the... | |
| Chemtrend Release Extra is a superior, general purpose release agent for rubber and plastic moulding in an easy-to-use aerosol can. We recommend Release Extra when easy release is the critical... | |
| LOCTITE® FREKOTE 700-NC™ is a great all-purpose release agent. It releases epoxies, polyester resins, thermoplastics, rubber compounds and most other moulded polymers. | |
| Techsil 6088A is a semi-permanent, wax-free, release agent and lubricant in aerosol cans. It can be used for many types of moulding operations, especially where abrasion is a problem. Techsil... |