Techsil Limited Datasheets for UV Curing Equipment
UV curing systems use ultraviolet radiation to initiate reactions and cure adhesives, coatings and other UV curable resin products.
UV Curing Equipment: Learn more
| Product Name | Notes |
|---|---|
| Hoenle F-Lamp 4269 is an iron doped bulb designed for use with a UVAHand 250 and UVAHand 250 Backlight. Replacement Bulb | |
| Hoenle P/N: 017922 Lamp 150 F | |
| Techsil offer the LED surface sensor for measuring the intensity & dose of UV Light inside a cabinet style UV system. Dimensions: Ø = 35 mm h = 27 mm. | |
| Techsil offer the UVA surface sensor for measuring the intensity & dose of UV Light inside a cabinet style UV system. Dimensions: Ø = 35 mm h = 27 mm. | |
| The Bluepoint 4 ecoCure is a high performance UV spot lamp from Dr Honle AG. It offers a UVA-intensity which can be adjusted between 2,000 and 14,000 mW/cm2. This unit... | |
| The Bluepoint 4 from Hoenle is a high performance point source for all applications that need maximum UV intensity, designed for automated processes. It offers the ability to program complete... | |
| The bluepoint LED Eco Control is a high-intensity spot curing system with the ability for multi-heads to be used. It has been developed for applications that need intensive UV irradiation. | |
| The Hoenle (No Suggestions) 100 is an compact UV curing light chamber for laboratory use and manufacturing by hand. The UVACube 100 has a manually operated shutter and meets the... | |
| The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this... | |
| The Hoenle Lamp FOZFR 200mm is a spare bulb for Hoenle UVACube 2000. This bulb offers an arc length of 200mm. Hoenle UV lamps provide outstanding power yield with long... | |
| The Hoenle LED Spot 100 HP IC is a high intensity homogeneous light source which offers an intense UV irradiation over a large area. A comprehensive monitoring function on the... | |
| The LED Powerline IC is a flexible control unit from Dr Honle AG. It offers a full PLC-interface for automated processes and has the capability to support up to three... | |
| The LED Powerline LC is a high power flood lamp available in customized lengths up to 2100 x 10mm. It offers a high intensity of up to 20,000 mW/cm2 and... | |
| The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the... | |
| The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 405 nm. The LED Spot 100 is controlled by the... | |
| The LED Spot 40 IC from Hoenle was developed for applications requiring a compact flood unit with high intensities. It is available in a range of wavelengths which allows the... | |
| The LED Spot W is a very compact, high power flood lamp and offers the most intense UV irradiation on small areas from the Dr Honle AG range of UV... | |
| The light guide sensor serves as an adapter for light guides. You simple insert the light guide into the sensor cylinder. On each adapter, an insert can be fitted to... | |
| The light guide sensor serves as an adapter for light guides. You simply insert the light guide into the sensor cylinder. On each adapter, an insert can be fitted to... | |
| The new UV Meter from Dr Honle AG measures the intensity and dose of UV light. The connect of several sensors is possible, along with data storage for recorded measurements. | |
| The Optic 5 N Lens is designed for use with the Bluepoint LED Control Unit & Head. The lens is easy to attach and cover the LED on the Head. | |
| The Optic 6 N Lens is designed for use with the Bluepoint LED Control Unit & Head. Easy to attach and cover the LED on the Head. The lens deflects... | |
| The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power... | |
| The UVACube 2000 is a UV curing chamber designed for laboratory use and manufacturing by hand. Suitable for a large range of applications, this light chamber offers an array of... | |
| The UVACube 400 is a versatile UV curing chamber from Dr Honle AG. This unit is ideal for laboratory use, for small series or for use as a sun simulator. | |
| The UVAHand 250 is a versatile UV light source from Dr Honle AG. This mobile unit is very easy to use and offers a UVA intensity of 250 mW/cm² . | |
| The UVAHAND LED is a high-intensity hand-held UV lamp, which is easy to transport, ergonomically designed and perfect for mobile working. The arrangement of the LED's guarantee a homogenous intensity... | |
| The UVASpot is a versatile UV flood lamp from Dr Honle AG. It has a modular concept to provide a homogenous radiation area and the units can easily be mounted... | |
| This 1.5m cable is designed for use with the LED Spot 100. | |
| This double UVA light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. Each light guide is 3mm in diameter and 1.5m in length. | |
| This quadruple light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. Each light guide is 3mm in diameter and 1.5m in length. | |
| This single UVA light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. It is 8mm in diameter and 1.5m in length. Also available with smaller... | |
| This triple light guide is designed for use with the Hoenle Bluepoint 4 UV Point Source. Each light guide is 3mm in diameter and 1.5m in length. |