Techsil Limited Datasheets for Foam Bonding Tapes
Foam bonding tapes are specialized tapes designed for adhesive joining of foam materials.
Foam Bonding Tapes: Learn more
| Product Name | Notes |
|---|---|
| ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 1.5mm x 15mm x 40m. It's applications consist of bonding, gasketing and sealing. It's main industries are aerospace, automotive, electronics, motor... | |
| ITW Stokvis Single Sided Black EPDM Foam Rubber Tape 3mm x 25mm x 25m has a Shore hardness of 40-45 and can be used in many industries like aerospace, automotive,... | |
| Stokvis SSF2015 Black EPDM Foam Tape 50mm x 15m is available to buy in increments of 19 | |
| Stokvis SSF3259 is a single sided compression sealant tape which consists of a medium hard PVC foam carrier with mainly closed cells and a solvent based pure acrylic adhesive. The... | |
| Techsil® TA22641 is a double sided tape. The rolls are 12mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... | |
| Techsil® TA22641 is a double sided tape. The rolls are 19mm wide and 33m long. This tape is recommended for high performance bonding, mounting or splicing applications. TA22641 has a... |