Techsil Limited Momentive TSE397 C Semi-Flowable Silicone 322gm MOSI01260

Description
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet
Description
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE397 C Semi-Flowable Silicone 322gm - MOSI01260 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE397 C Semi-Flowable Silicone 322gm
MOSI01260
Momentive TSE397 C Semi-Flowable Silicone 322gm MOSI01260
Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electroni c applications. Product Benefits Non-corrosive to metals Fast cure Low odour Excellent weatherability, ozone and chemical resistance Excellent electrical insulation properties Technical Properties Uncured Consistency: Semi-Flowable Colour: Clear Tack-Free Time: 10 Mins Cured Shore Hardness: 20 Shore A Elongation: 300% Dielectric Strength: 22kv/ mm Operating Temperature: -55°C to +200°C Product Specifications Military Specification: MIL-A-46146B (Corrosion Test Only) UL94 HB Recognised (File no: E56745)

Momentive TSE397c is a clear non-corrosive silicone adhesive sealant that cures at room temperature. This semi-flowable material offers excellent adhesion to metals without the use of primers, particularly well suited for electrical/electronic applications.

Product Benefits

  • Non-corrosive to metals
  • Fast cure
  • Low odour
  • Excellent weatherability, ozone and chemical resistance
  • Excellent electrical insulation properties

Technical Properties

  • Uncured Consistency: Semi-Flowable
  • Colour: Clear
  • Tack-Free Time: 10 Mins
  • Cured Shore Hardness: 20 Shore A
  • Elongation: 300%
  • Dielectric Strength: 22kv/ mm
  • Operating Temperature: -55°C to +200°C

Product Specifications

  • Military Specification: MIL-A-46146B (Corrosion Test Only)
  • UL94 HB Recognised (File no: E56745)
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number MOSI01260
Product Name Momentive TSE397 C Semi-Flowable Silicone 322gm
Chemical System Elastomeric; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Toughened, Two Component Epoxy Features Enhanced Dimensional Stability and a Long Working Life - EP110F8-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Unfilled
View Details
Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
Dymax Multi-Cure 9-911-REV-A UV Curing Adhesive Clear 10 mL MR Syringe - 9-911-REV A 10ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 36000 cP
Tensile (Break) 4000 psi (27579 KPa)
View Details
Formulations - Applications - Bonding - Silastomer 333 - 333352 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Elastomeric; Ceramic; Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details