Techsil Limited tecbond® 214 15 Economy Paper/Board Hot Melt 5kg PAHM20213

Description
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Also available in 12mm & 43mm. FDA approved for in-direct food contact.
Description
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Also available in 12mm & 43mm. FDA approved for in-direct food contact.

Suppliers

Company
Product
Description
Supplier Links
tecbond® 214 15 Economy Paper/Board Hot Melt 5kg - PAHM20213 - Techsil Limited
Bidford on Avon, United Kingdom
tecbond® 214 15 Economy Paper/Board Hot Melt 5kg
PAHM20213
tecbond® 214 15 Economy Paper/Board Hot Melt 5kg PAHM20213
Colour: Pale Amber Open Time: Short Viscosity: Medium Application Temperature: 195°C Service Temperature Range: -10°C to 85°C Quantity per box: 170 Sticks tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun. Also available in 12mm & 43mm. FDA approved for in-direct food contact.
  • Colour: Pale Amber
  • Open Time: Short
  • Viscosity: Medium
  • Application Temperature: 195°C
  • Service Temperature Range: -10°C to 85°C
  • Quantity per box: 170 Sticks

tecbond® 214 is an economical, fast setting, packaging adhesive which is suitable for use on a wide range of paper and board. These 15mm sticks are designed to be dispensed through a 15mm tec™ Hot Melt Glue Gun.

Also available in 12mm & 43mm.

FDA approved for in-direct food contact.

Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Industrial Adhesives
Product Number PAHM20213
Product Name tecbond® 214 15 Economy Paper/Board Hot Melt 5kg
Cure / Technology Thermoplastic / Hot Melt
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-20801 UV Curing Adhesive Coating Off-White 10 mL MR Syringe - 9-20801 10ML MR SYRINGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 110000 cP
Thermal Conductivity 0.9000 W/m-K (0.5200 BTU-ft/hr-ft²-F)
View Details
Silicone-free thermal pad for medical equipment - AF600 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76082 - 37608230 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component; Room Temperature Vulcanizing or Curing
Features Sealant
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details