Techsil Limited Datasheets for Resins and Compounds
Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more
| Product Name | Notes |
|---|---|
| AF-4 is a anti-foam 'surface tension relieving' agent manufactured by BJB Enterprises and designed to be used as an additive for polyurethane resins. The purpose of AF-4 is to assist... | |
| AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A... | |
| BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature... | |
| BJB L3560 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. L-3560 is part of the BJB 'L Series' which consists of... | |
| BJB L3570 is a 70 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. L-3570 is part of the BJB 'L Series' which consists of... | |
| BJB M3115 is a flexible polyurethane system which exhibits exceptional physical properties. It is ideal for processing by hand or via cartridge dispensing, perfect for a variety of part and... | |
| BJB M3160 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3160 is part of the BJB 'M Series' which consists of... | |
| BJB M3170 is a 70 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3170 is part of the BJB 'M Series' which consists of... | |
| BJB M3180 is a 80 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3180 is part of the BJB 'M Series' which consists of... | |
| BJB M3184 FR (Rev1) is a castable polyurethane elastomer which contains fire retardants that meet a UL94V-2 rating. A tough 80 shore A rubber with self-extinguishing properties ideal for prototyping... | |
| BJB M3195 is a 95 Shore A castable polyurethane system with a 15-20 minute work-time and a 4-6 hour demold time. This grade is ideal for part production applications, making... | |
| BJB MD-60 is a 60 Shore D semi rigid, medium work time polyurethane elastomer with great flexibility and excellent durability. The MD products are available in an array of shore... | |
| BJB PC-12 is a 20 Shore 00 two component Polyurethane gel system which was originally designed as a slow rebound and vibration dampening material. This product is RoHS compliant and... | |
| BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray... | |
| BJB SC-22 is a softening agent that allows the end user to adjust the hardness and elongation properties to meet their exact desired characteristic. SC22 is clear is color and... | |
| BJB SC-92 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can... | |
| BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can... | |
| BJB TC-1630 Ultracast is best described as a work-horse' material and is a staple product in countless shops around the globe. It's difficult to list all the way this grade... | |
| BJB TC-266 'PolySoft 1' is a two-component, flexible polyurethane foam. The cured material feels similar to a soft furniture cushion. The firmness can easily be altered with a slight ratio... | |
| BJB TC-274 'PolySoft 2' is a two-component, water blown flexible polyurethane foam. The cured material feels similar to a medium-firmness furniture cushion. Common applications for this material include prototyping, prosthetics,... | |
| BJB TC-277 'PolySoft 3' is a two-component, flexible polyurethane foam. The cured material feels similar to foam sandals. The firmness can easily be altered with a slight ratio change, for... | |
| BJB TC-284 'PolySoft 4' is a two-component, self-skinning, flexible polyurethane foam. The cured material feels similar to an automotive arm rest pad. The firmness can easily be altered with a... | |
| BJB TC-802 is an easy to use rigid urethane casting material with a low viscosity and quick demold times. This systems exhibits good physical and heat capabilities. Great product to... | |
| BJB TC-851 produces a high impact, rigid 78 Shore D material that is commonly used to make computer housing, models of all kinds, artwork and electronic component encapsulation. Product Specifications... | |
| BJB TC-861 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6-7 mins and is easily demolded in less than 3 hours. | |
| BJB TC-874 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6 minutes and is easily demolded within 1-2 hours. This versatile... | |
| BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy... | |
| BJB TC-890 FR is a flame retardant polyurethane system which is great for hand casting or machine dispensing electronic enclosures, or any parts requiring flame retardant characteristics. This material offers... | |
| BJB TC-895 is a rigid, 84 Shore D casting polyurethane with an extremely high heat deflection temperature resistance. This product is RoHS/REACH compliant and uses a non-mercury based system. Black... | |
| BJB TC267 FR is a soft, 3 lb. water blown flexible foam with fire retardant properties. This product was developed due to the ongoing demand for fire retardant foams in... | |
| BJB TC278 FR is a soft, 4 lb. water blown flexible foam with fire retardant properties. This product was developed due to the ongoing demand for fire retardant foams in... | |
| BJB TC296 FR is a 6 lb. medium density, water blown flexible foam with fire retardant properties. This product was developed due to the ongoing demand for fire retardant foams... | |
| BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a... | |
| BJB TC5015 is a room temperature curing silicone elastomer designed for making molds and parts, it is also commonly used for making ink stamp pads as well as other types... | |
| BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits Translucent in color -... | |
| BJB TC5040 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of part creation. Product Benefits Translucent in color... | |
| BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make... | |
| BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make... | |
| BJB TC5120 is a room temperature curing silicone elastomer designed for part making or mold making applications. Suitable for making flexible molds, encapsulation applications and for general parts and skin... | |
| BJB TC800 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Easy to... | |
| BJB TC803 is a rigid urethane casting material with excellent physical properties. It is suitable for a wide variety of part making applications and is an excellent choice for vacuum... | |
| BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after... | |
| BJB TC814 is a durable, aluminum filled polyurethane system that offers excellent duplication properties. Cured parts can be machined or sanded/polished to produce smooth surfaces. Can also be burnished to... | |
| BJB TC850 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation. Product Benefits Low... | |
| BJB TC852 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation. TC-852 is an... | |
| BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. | |
| BJB TC870 is a high impact fire retardant polyurethane system with remarkable heat deflection. Product Benefits Non-mercury based catalyst system High heat resistance UL 94V-0 Listed High impact RoHS/REACH Compliant... | |
| BJB TC872 is a tough polyurethane system with exceptionally high impact. Product Benefits High impact High heat resistance Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 10 -... | |
| BJB TC873 is a very versatile material that is translucent in color, easy to pigment, fast to demold and products parts similar to ABD/HDPE. Product Benefits Easy to pigment Low... | |
| BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity... | |
| BJB TC9462 is a two-component urethane casting compound that is specifically formulated for high abrasion and impact resistance. It is recommended for use in the casting of highly wear-resistant parts... | |
| BJB's 'M Series' with work times between 15 - 20 minutes is a perfect choice for a variety of part and mold applications where a slightly longer work time is... | |
| DETAILS BJB TC5005 is a room temperature curing silicone elastomer intended for making silicone skins or for use as a general purpose rubber. Product Benefits Low viscosity - easily poured... | |
| DETAILS BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and... | |
| DETAILS F130 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds,... | |
| DETAILS F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds,... | |
| DETAILS TC-805 from BJB Enterprises is polyurethane casting system which produces a 75 Shore D material designed for a wide variety of part making applications. It provides excellent physical properties... | |
| F 164 FR Rev is a castable polyurethane elastomer containing fire retardants that will meet a UL 942V-2 rating. F164 is a member of the 'F-1' Series, a family of... | |
| F-164 FR REV1 is a castable polyurethane elastomer containing fire retardants that will meet a UL 94V-2 Rating. This grade is useful in applications where a tough, 60 Shore A... | |
| F105 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds,... | |
| F116 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F126 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds,... | |
| F131 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F140 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F141 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F150 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F151 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F160 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F170 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F171 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F190 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F191 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| F195 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special... | |
| Hylomar® Aerograde is a polyester urethane gasketing compound that is non-setting, non-hardening and has been highly engineered for use in the aeronautical industry. Originally developed in conjunction with Rolls Royce... | |
| Hylomar® M is a gasketing compound that is non-setting and non-hardening. It is highly engineered, polyester-urethane based and is resistant to a wide range of fluids. These include, industrial fuels,... | |
| Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine,... | |
| LOCTITE® Frekote® B-15™ has been formulated specifically as a sealer for composite and metal molds with micro porosity problems and small surface scratches. This product provides an excellent base coat... | |
| RoHS/REACH Compliant Technical Properties Work Time:5 minutes Demold Time: 1 -2 hours Shore Hardness: 85 Shore D | |
| RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high... | |
| RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion... | |
| SC-30 is a innovative product from BJB Enterprises which will transform your castings by masking any natural odors and adding a very pleasant smell to your system. This additive is... | |
| TA 2 is a mold making thickening agent for 2 part condensation cure silicones. TA2 is a specially formulated thixotropic additive for use with condensation cure silicone rubbers. Use of... | |
| TC-5120 from BJB is a room temperature, 20 Shore A, addition/platinum curing silicone rubber designed for part making or mold making. Can be easily pigmented, encapsulating products, making flexible molds... | |
| Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the... | |
| Techsil Silicone Ink is a one-component, flowable, heat curing ink, which offers primer less adhesion to a wide variety of substrates. When using on difficult to bond substrates, or a... | |
| Techsil® 6098L Aerosol is a solvent based release agent used for a variety of molded urethane applications. It is recommended for rigid and semi rigid foam applications. Techsil® 6098L Aerosol... | |
| Techsil® Post Box Red Polyurethane pigment has superb color density and it will not leach out, it is exceptionally easy to mix and is compatible with most polyurethanes. Techsil® polyurethane... | |
| Techsil® RTV 2410 is a two-component condensation cure RTV Silicone with 10A Shore hardness. RTV2410 offers a high tear strength and is generally used with Beta 7 Catalyst. Techsil® RTV2410... | |
| Techsil® RTV 2420 is a two-component condensation cure RTV Silicone with 20A Shore hardness. RTV2420 offers a high tear strength and is generally used with Beta 7 Catalyst. Techsil® RTV2420... | |
| Techsil® RTV 2430 is a two-component condensation cure RTV Silicone with 30A Shore hardness. Once cured, this product is an exceptionally flexible rubber with very high mechanical properties and good... | |
| Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small... | |
| Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high... | |
| Techsil® Techwax Release Agent is a blend of waxes dispersed in fast drying CFC free solvent. Techwax has been designed to maintain high definition and easy mold release when using... | |
| The FP range is an exciting new range from BJB Enterprises which offers a work time of 4 - 5 minutes and a full demold time of under 1 hour! | |
| TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. | |
| TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with... | |
| Ultra Violet (UV) light from the sun, and to a lesser extent some indoor lighting, can degrade many polyurethane systems over time. Color change and surface break down are the... |