Win Source Part Number: 1381484-ATSAMD20J15B
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: SAM D20J
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Tray
Standard Package: 160 pcs
Core Size: 32-Bit Single-Core
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 52
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 20x12b; D/A 1x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
Voltage - Supply (Vcc/Vdd): 1.62V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMD20
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 32BIT 32KB FLASH 64TQFP Product overview: ATSAMD20J15B-AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD20J15B-AU can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-TQFP-EP (10x10)
MCU, 32BIT, 48MHZ, TQFP-64; Product Range:SAM32 Family SAM D2X Series Microcontrollers; Device Core:ARM Cortex-M0+; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 64TQFP
ARM® Cortex®-M0+ SAM D20J Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 64-TQFP-EP (10x10)
ARM Microcontrollers - MCU 64TQFP IND TEMP GREE N48MHz
IC MCU 32BIT 32KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1381484-ATSAMD20J15B-AU | 685-ATSAMD20J15B-AU | ATSAMD20J15B-AU-ND | 43AC4360 | ATSAMD20J15B-AU | ATSAMD20J15B-AU | ATSAMD20J15B-AU | ATSAMD20J15B-AU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, 48Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | |||
| ROM Type | Flash; FLASH | Flash | ||||||
| Supply Voltage | 1.62 to 3.6 volts | 1.62 to 3.6 volts | 2.7 to 5.5 volts | 3.6 to 1.62 volts |