Microchip Technology, Inc. Microcontrollers ATSAMD11D14A-MUT

Description
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMD11D14A-MUTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD11D14A-MUTTR-ND
Microcontrollers ATSAMD11D14A-MUTTR-ND
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD11D14A-MUTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD11D14A-MUTDKR-ND
Microcontrollers ATSAMD11D14A-MUTDKR-ND
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Microcontrollers - ATSAMD11D14A-MUTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMD11D14A-MUTCT-ND
Microcontrollers ATSAMD11D14A-MUTCT-ND
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
32-bit 32BIT 16KB Embedded Microcontroller MCU - 685-ATSAMD11D14A-MUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 16KB Embedded Microcontroller MCU
685-ATSAMD11D14A-MUT
32-bit 32BIT 16KB Embedded Microcontroller MCU 685-ATSAMD11D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN Product overview: ATSAMD11D14A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD11D14A-MUT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 16KB FLASH 24QFN Product overview: ATSAMD11D14A-MUT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMD11D14A-MUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATSAMD11D14A-MUT - 967593-ATSAMD11D14A-MUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATSAMD11D14A-MUT
967593-ATSAMD11D14A-MUT
Embedded - Embedded - Microcontrollers - ATSAMD11D14A-MUT 967593-ATSAMD11D14A-MUT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967593-ATSAMD11D14A- MUT Packaging: Tape & Reel (TR) Contact Plating: Tin Mounting: SMD (SMT) Frequency: 48 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, LIN, SPI, UART, USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, WDT RAM Size: 4 kB Oscillator Type: Internal Number of Pins: 24 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: QFN Max Frequency: 48 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000, 8542310000 REACH SVHC: No SVHC Max Supply Voltage: 3.63 V Min Supply Voltage: 1.62 V Core Architecture: ARM Number of I/Os: 22 Number of Programmable I/O: 22 Number of Timers/Counters: 3

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967593-ATSAMD11D14A-MUT
Packaging: Tape & Reel (TR)
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 48 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: I2C, LIN, SPI, UART, USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, WDT
RAM Size: 4 kB
Oscillator Type: Internal
Number of Pins: 24
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: QFN
Max Frequency: 48 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000, 8542310000
REACH SVHC: No SVHC
Max Supply Voltage: 3.63 V
Min Supply Voltage: 1.62 V
Core Architecture: ARM
Number of I/Os: 22
Number of Programmable I/O: 22
Number of Timers/Counters: 3

Buy Now
Microcontrollers - ATSAMD11D14A-MUT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMD11D14A-MUT
Microcontrollers ATSAMD11D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Microcontrollers - ATSAMD11D14A-MUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMD11D14A-MUT
Microcontrollers ATSAMD11D14A-MUT
ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

ARM® Cortex®-M0+ SAM D11D Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 24-QFN (4x4)

Buy Now Datasheet
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip - 41AH8350 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip
41AH8350
Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip 41AH8350
MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0+, 48MHZ, QFN-24; Product Range:SAM32 Family SAM D1X Series Microcontrollers; Architecture:ARM Cortex-M0+; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:24Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - ATSAMD11D14A-MUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMD11D14A-MUT
Embedded - Microcontrollers ATSAMD11D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMD11D14A-MUT
ARM Microcontrollers - MCU ATSAMD11D14A-MUT
ARM Microcontrollers - MCU IC MCU 32 BIT 16KB Flash 24QFN

ARM Microcontrollers - MCU IC MCU 32 BIT 16KB Flash 24QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMD11D14A-MUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMD11D14A-MUT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMD11D14A-MUT
IC MCU 32BIT 16KB FLASH 24QFN

IC MCU 32BIT 16KB FLASH 24QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMD11D14A-MUTTR-ND 685-ATSAMD11D14A-MUT 967593-ATSAMD11D14A-MUT ATSAMD11D14A-MUT ATSAMD11D14A-MUT 41AH8350 ATSAMD11D14A-MUT ATSAMD11D14A-MUT ATSAMD11D14A-MUT
Product Name Microcontrollers 32-bit 32BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATSAMD11D14A-MUT Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0+, 48Mhz, Qfn-24; Product Range Microchip Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 10x12b; D/A 1x10b
RAM 4 KB 4 KB 0.0040 KB 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details